EN
  • EN
  • DE

MIC2015-0.8YM6

Part No MIC2015-0.8YM6
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Fixed and Adjustable Current Limiting Power Distribution Switches | IC DISTRIBUTION SW 0.8A SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 2.5V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 800mA
Rds On 70mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number MIC2015
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1222043-MIC2015-0.8YM6
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2015-0.8YM6 CAD Model

Description

Product Overview: MIC2015-0.8YM6 - Microchip Technology

The MIC2015-0.8YM6 is a sophisticated, highly integrated power distribution switch designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This compact component is engineered for high-performance applications requiring power distribution and control, making it an ideal solution for USB and other hot-swap applications.

Key Features

  • Current Limiting: The MIC2015-0.8YM6 offers programmable current limiting to protect the host device from overcurrent conditions, enhancing system reliability.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device prevents overheating by automatically switching off when the junction temperature exceeds safe limits.
  • Under-voltage Lockout (UVLO): The UVLO function ensures that the switch remains off until the input voltage reaches a safe operating level, preventing malfunctioning at low voltages.
  • Fast Short-Circuit Response: The device is designed for a quick response to short-circuit conditions, minimizing the risk to downstream components.
  • High-Side Switch: As a high-side switch, the MIC2015-0.8YM6 allows for current flow from a higher voltage to a lower voltage point, providing load switching with minimal voltage drop.

Applications

The MIC2015-0.8YM6 is versatile and can be used in a wide array of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Portable consumer electronics
  • Notebook computers
  • Overcurrent and thermal protection for voltage rails

Package and Quality

The device comes in a small 6-pin SOT-23 package, which is suitable for space-constrained applications. It is also lead-free and RoHS compliant, adhering to environmental standards and ensuring a reduced ecological footprint. Microchip Technology's commitment to quality means that the MIC2015-0.8YM6 is manufactured with precision and designed to meet rigorous industry standards for performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess