EN
  • EN
  • DE

MIC2015-0.5YM6-TR

Part No MIC2015-0.5YM6-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW 0.5A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 1075901-MIC2015-0.5YM6-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2015-0.5YM6-TR CAD Model

Description

Product Overview: MIC2015-0.5YM6-TR from Microchip Technology

The MIC2015-0.5YM6-TR is a high-performance, integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a part of the MIC2015 series, which are power distribution switches intended for applications where heavy capacitive loads and short-circuits are likely to be encountered.

Key Features

  • Current Limiting: The device provides an accurate and programmable current limit to protect the power source from excessive current draw. This feature is essential for preventing damage to both the power source and the load in the event of an overcurrent condition.
  • Thermal Shutdown: The built-in thermal shutdown protection automatically turns off the output if the junction temperature exceeds safe operating limits, ensuring the device's reliability and longevity.
  • Under-voltage Lockout (UVLO): The UVLO feature ensures that the device operates at the correct voltage levels, preventing malfunctions due to insufficient supply voltage.
  • Fast Transient Response: Designed to handle fast transients, the MIC2015-0.5YM6-TR is capable of responding quickly to changes in load conditions, which is critical for maintaining stable operation in dynamic environments.
  • Reverse Current Protection: This feature prevents current from flowing backward through the device, which could potentially damage the power source or other components in the system.

Applications

The MIC2015-0.5YM6-TR is versatile and can be used in a variety of applications, including but not limited to:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Battery-charger circuits
  • Power distribution for consumer electronics, such as smartphones and tablets

Package and Availability

The product comes in a compact SOT-23-6 package, making it suitable for space-constrained applications. The "-TR" suffix indicates that the device is provided in tape and reel packaging, which is ideal for automated assembly processes. The MIC2015-0.5YM6-TR is designed for easy integration into a variety of circuit designs and is widely available through Microchip Technology's distribution channels.

With its robust protection features and compact size, the MIC2015-0.5YM6-TR is an excellent choice for designers looking to enhance the safety and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess