EN
  • EN
  • DE

MIC2014-1.2YM5

Part No MIC2014-1.2YM5
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Fixed and Adjustable Current Limiting Power Distribution Switches | IC DISTRIBUTION SW 1.2A SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 2.5V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 1.2A
Rds On 70mOhm
Input Type Non-Inverting
Features Load Discharge
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number MIC2014
Manufacturer Pack Quantity 900
MSL Level 1 (Unlimited)
Win Source Part Number 1222041-MIC2014-1.2YM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2014-1.2YM5 CAD Model

Description

Product Overview: MIC2014-1.2YM5

The MIC2014-1.2YM5 is a robust, high-performance power distribution switch designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This device is specifically engineered to provide a controlled and protected power distribution path, making it an ideal choice for a wide range of applications including USB hubs, laptops, desktops, and other peripheral devices that require power management solutions.

Key Features:

  • Current Limiting: The MIC2014-1.2YM5 is equipped with a programmable current limit feature, which helps prevent damage to host devices by restricting the amount of current that can flow through the switch.
  • Thermal Shutdown: To protect against overheating, the device includes a thermal shutdown mechanism that automatically turns off the switch if the temperature exceeds the safe operating limit.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off if the input voltage falls below a certain threshold, thus protecting the downstream components from operating at lower than intended voltages.
  • Fast Transient Response: The MIC2014-1.2YM5 boasts a quick response to load transients, which is critical for maintaining stable operation in dynamic environments.
  • Controlled Rise Time: To minimize inrush current, the device has a controlled output rise time, which contributes to system reliability.
  • Active-High Enable: The switch can be easily controlled via an active-high enable input, allowing for simple integration with other system components.

Electrical Specifications:

The MIC2014-1.2YM5 operates within a voltage range of 2.7V to 5.5V, making it suitable for low-power applications. It can handle continuous output currents up to 0.5A, and its quiescent current is minimal, preserving battery life in portable devices.

Package and Reliability:

Encased in a small SOT-23-5 package, the MIC2014-1.2YM5 is designed for space-constrained applications. Its solid-state construction ensures high reliability and a long operational lifespan, which is essential for consumer electronics and industrial systems alike.

Applications:

With its combination of features and performance, the MIC2014-1.2YM5 is suitable for use in USB-powered devices, hot-swap supplies, and power distribution systems that require precise control and robust protection mechanisms.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8531 $64.8585
80+ $1.5206 $121.6480
120+ $1.4730 $176.7600
165+ $1.4255 $235.2075
210+ $1.3781 $289.4010
285+ $1.2354 $352.0890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess