EN
  • EN
  • DE

MIC2010-1PZQS

Part No MIC2010-1PZQS
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB PWR CTRLR DUAL 16-QSOP / USB Controller Interface 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Protocol USB
Function Controller
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 16µA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MIC2010
Standard Package 98 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 884628-MIC2010-1PZQS
Ultra Librarian 3D Model Ultra Librarian MIC2010-1PZQS CAD Model

Description

Product Overview: MIC2010-1PZQS by Microchip Technology

The MIC2010-1PZQS is a high-performance, integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of power management solutions and is engineered to provide efficient power distribution and protection for various electronic applications.

Key Features

  • Voltage Range: The device supports an operating voltage range that is suitable for a variety of applications, ensuring compatibility with different system voltages.
  • Current Handling: It is capable of handling significant current levels, making it ideal for systems that require robust power management.
  • Protection Features: The MIC2010-1PZQS includes built-in protection features such as over-current, over-temperature, and under-voltage lockout, which safeguard the system against potential damage caused by abnormal operating conditions.
  • Package: The product is available in a compact, surface-mount package, which allows for a minimal footprint on the PCB and is suitable for space-constrained applications.
  • Efficiency: Designed with power efficiency in mind, this IC helps in reducing power loss and improving overall system performance.

Applications

The versatility of the MIC2010-1PZQS makes it an ideal choice for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunications Equipment
  • Computing Platforms
  • Industrial Controls

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The MIC2010-1PZQS is no exception and is designed to meet the stringent requirements of the industry. Additionally, Microchip provides comprehensive technical support and documentation, ensuring that designers can efficiently integrate this IC into their systems with confidence.

You May Also Be Interested in

Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess