EN
  • EN
  • DE

MIC2005-1.2YML-TR

Part No MIC2005-1.2YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW 1.2A 6-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.2A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-MLF (2x2)
Win Source Part Number 113399-MIC2005-1.2YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2005-1.2YML-TR CAD Model

Description

Microchip Technology MIC2005-1.2YML-TR

The MIC2005-1.2YML-TR from Microchip Technology is a high-performance, current-limiting power distribution switch designed for applications where precision current management is crucial. This component is part of the MIC2005 series, which is renowned for its reliability and efficiency in managing power distribution within electronic systems. The MIC2005-1.2YML-TR is specifically tailored for advanced digital applications and is housed in a compact, lead-free 6-pin MLF® package, making it ideal for space-constrained environments.

With an input voltage range of 2.7V to 5.5V, the MIC2005-1.2YML-TR is versatile and can be used in a wide array of applications, from portable devices to complex digital systems. The device ensures a continuous output current of up to 1.2A, providing sufficient power for most peripheral components. Its built-in current-limiting function protects the system by preventing excessive current draw, which can lead to overheating or damage to the circuitry.

One of the key features of the MIC2005-1.2YML-TR is its fast response time to fault conditions. The device is capable of responding to overcurrent events in less than 1µs, ensuring that your system remains safe and stable under sudden and unexpected conditions. Additionally, the thermal shutdown feature further enhances the protection by turning off the switch if the junction temperature exceeds safe operating limits.

The MIC2005-1.2YML-TR also includes an under-voltage lockout (UVLO) feature that ensures the switch remains off if the input voltage drops below a certain threshold, thus safeguarding the device and the system from unstable operation. The switch also offers a logic-enabled control input, which allows for simple integration into digital systems where control via a GPIO or a microcontroller is required.

To facilitate easy implementation and maintenance, the MIC2005-1.2YML-TR is available in tape and reel packaging (denoted by the suffix 'TR'), making it suitable for automated assembly processes. This product is a testament to Microchip Technology's commitment to providing advanced solutions for power management challenges across a diverse range of electronic applications.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2120 $50.8760
56+ $1.8150 $101.6400
86+ $1.7583 $151.2138
118+ $1.7015 $200.7770
152+ $1.6448 $250.0096
204+ $1.4747 $300.8388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,068 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess