EN
  • EN
  • DE

MIC2005-1.2YM5

Part No MIC2005-1.2YM5
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Microchip Technology
Win Source Part Number 319705-MIC2005-1.2YM5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2005-1.2YM5 CAD Model

Description

Product Overview: MIC2005-1.2YM5 from Microchip Technology

The MIC2005-1.2YM5 is a robust, high-performance power distribution switch from Microchip Technology, designed to enhance the reliability and efficiency of your power management solutions. This compact and sophisticated component is part of Microchip's extensive range of power management integrated circuits, tailored for applications where precision and control are paramount.

Key Features

  • High-Side Switch: The MIC2005-1.2YM5 operates as a high-side switch, providing a seamless connection between the power source and the load while ensuring protection against overcurrent, short-circuit, and thermal overload conditions.
  • Adjustable Current Limit: With an adjustable current limit feature, this power switch allows for fine-tuning to match the requirements of the connected load, preventing damage caused by excessive current.
  • Low Quiescent Current: The device is engineered for energy efficiency, exhibiting a low quiescent current that minimizes power consumption when in standby mode, making it ideal for battery-powered applications.
  • Fast Transient Response: The MIC2005-1.2YM5 is designed to handle fast transient loads effectively, ensuring stable performance and maintaining the integrity of the power supply during sudden changes in load conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by automatically turning off the output if the junction temperature exceeds safe operating limits.

Applications

The versatility of the MIC2005-1.2YM5 makes it suitable for a wide range of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap supplies
  • Power distribution in consumer electronics
  • Portable and battery-powered devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2005-1.2YM5 is no exception. Manufactured to the highest standards, this power distribution switch is designed for long-term reliability, ensuring that your products perform consistently over time.

Whether you're designing a complex system or a simple peripheral, the MIC2005-1.2YM5 offers the performance, flexibility, and reliability to meet your power management needs. With Microchip's renowned support and extensive documentation, integrating this power switch into your designs will be straightforward and hassle-free.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess