EN
  • EN
  • DE

MIC94164YCS-TR

Part No MIC94164YCS-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH HI SIDE 3A 6WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.7 V to 5.5 V
Current - Output (Max) 3A
Rds On (Typ) 14.5 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection Reverse Current
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 6-WLCSP (1x1.5)
Win Source Part Number 1077303-MIC94164YCS-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC94164YCS-TR CAD Model

Description

The MIC94164YCS-TR is a high-performance, p-channel MOSFET with an integrated driver IC, designed and manufactured by the renowned Microchip Technology. This compact, yet powerful component is a part of Microchip's extensive portfolio of power management solutions. It is specifically engineered to deliver efficient load switching in a variety of applications, ranging from portable devices to complex industrial systems.

Key Features

  • Low On-Resistance: The MIC94164YCS-TR boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency during operation.
  • High-Speed Switching: Designed for applications that require fast switching, this MOSFET can operate at high frequencies, making it suitable for modern, high-speed circuits.
  • Load Dump Protection: It offers built-in protection against load dump scenarios, ensuring the stability and reliability of the system under sudden changes in load conditions.
  • Integrated Charge Pump: The inclusion of an integrated charge pump eliminates the need for an external bootstrap diode, simplifying the circuit design and reducing component count.
  • Small Footprint: The device comes in a compact package, saving valuable board space and making it ideal for space-constrained applications.
  • Temperature Range: With an operating temperature range of -40°C to +125°C, it can withstand harsh environmental conditions, maintaining consistent performance.

Applications

The versatility of the MIC94164YCS-TR allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Power supply circuits
  • Battery management systems
  • DC-DC converters
  • Motor control modules
  • LED lighting systems

Product Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The MIC94164YCS-TR is no exception and is backed by Microchip's robust technical support and extensive documentation. Engineers and designers can rely on this product to meet their stringent requirements and to provide a dependable solution for their power management needs.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8984 $116.7920
200+ $0.8703 $174.0600
275+ $0.8422 $231.6050
355+ $0.8142 $289.0410
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,619 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess