EN
  • EN
  • DE

MIC1232N

Part No MIC1232N
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description μP Supervisory Circuit | IC SUPERVISOR MULTIFUNC 5V 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250ms Minimum
Voltage - Threshold 4.37V, 4.62V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MIC1232
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222002-MIC1232N
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC1232N CAD Model

Description

Product Overview: MIC1232N Microcontroller

The MIC1232N is a versatile and powerful microcontroller produced by Microchip Technology, a leading manufacturer in the semiconductor industry. This device is designed to cater to a wide range of applications, from industrial control systems to consumer electronics. The MIC1232N is renowned for its robust performance, low power consumption, and high level of integration.

Key Features

  • High Performance: The MIC1232N operates at a high clock speed, providing the computational power necessary for complex tasks and multitasking environments.
  • Low Power Consumption: This microcontroller is engineered to maintain efficiency, making it ideal for battery-powered and energy-sensitive applications.
  • Advanced Peripherals: It includes a variety of built-in peripherals, such as UART, SPI, and I2C interfaces, along with analog-to-digital converters (ADCs), which facilitate the development of feature-rich applications without the need for additional components.
  • Programmable Memory: The MIC1232N comes with ample programmable memory, ensuring sufficient space for application code and data storage.
  • Robust Security Features: Security is a priority with the MIC1232N, which includes hardware-based security features to protect against unauthorized access and ensure data integrity.

Applications

The flexibility of the MIC1232N makes it suitable for a wide array of applications, including:

  • Automotive systems
  • Industrial automation and control
  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Medical devices

Support and Resources

Microchip Technology provides extensive support for the MIC1232N through its comprehensive online resources. Developers can access a wealth of information, including datasheets, application notes, and programming guides. Additionally, Microchip offers development tools and software libraries to streamline the design process and reduce time to market.

With its combination of performance, efficiency, and support, the MIC1232N from Microchip Technology stands out as a top choice for developers looking to create innovative and reliable electronic products.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6072 $64.2880
90+ $1.3188 $118.6920
140+ $1.2776 $178.8640
190+ $1.2363 $234.8970
245+ $1.1952 $292.8240
325+ $1.0715 $348.2375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess