EN
  • EN
  • DE

MEC5105K-D2-TN-TR

Part No MEC5105K-D2-TN-TR
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830758-MEC5105K-D2-TN-TR
Ultra Librarian 3D Model Ultra Librarian MEC5105K-D2-TN-TR CAD Model

Description

MEC5105K-D2-TN-TR by Microchip Technology

The MEC5105K-D2-TN-TR is a sophisticated integrated circuit designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular product is part of Microchip's extensive portfolio of embedded control solutions and is crafted to meet the demanding needs of modern electronic systems.

Key Features:

  • Embedded Controller: The MEC5105K-D2-TN-TR is an embedded controller that boasts a high level of integration, designed to provide efficient control for a variety of applications.
  • Power Management: This device is equipped with advanced power management capabilities, which help to reduce power consumption and extend battery life in portable devices.
  • Interface Options: It offers multiple interface options, including I2C, SPI, and UART, allowing for versatile connectivity with other components in a system.
  • Temperature Range: The controller operates within an industrial temperature range, ensuring reliability and performance even under harsh conditions.
  • Packaging: Supplied in a compact, surface-mount package, the MEC5105K-D2-TN-TR is suitable for space-constrained applications.
  • RoHS Compliant: As with many of Microchip's products, this device is RoHS compliant, adhering to environmental standards that restrict the use of certain hazardous substances in electronic equipment.

Applications:

The MEC5105K-D2-TN-TR is a versatile component that can be used across a wide range of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Automotive Electronics
  • Portable Devices
  • Power Management Systems
  • Consumer Electronics

With its robust design and comprehensive feature set, the MEC5105K-D2-TN-TR from Microchip Technology is an ideal choice for designers and engineers looking to develop advanced electronic systems with stringent power and control requirements. Whether it's for automotive, industrial, or consumer applications, this embedded controller is engineered to deliver exceptional performance and reliability.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess