EN
  • EN
  • DE

MEC1324-NU

Part No MEC1324-NU
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Description Keyboard and Embedded Controller for Notebook PC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078515-MEC1324-NU
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MEC1324-NU CAD Model

Description

The MEC1324-NU is a highly integrated, advanced embedded controller from Microchip Technology that is designed to meet the demanding needs of complex, high-performance systems. This sophisticated device is a key component for managing, monitoring, and executing tasks within various electronic products, particularly in the realm of computing devices such as laptops, desktops, and servers.

Features and Benefits

  • Advanced I/O Capabilities: The MEC1324-NU offers a wide range of input/output options, including SPI, I²C, and UART interfaces, which allow for seamless communication with other components and peripherals within a system.
  • Enhanced Security: With an emphasis on security, this controller provides features that help safeguard system integrity, such as a secure boot process and cryptographic support.
  • Low Power Consumption: Designed for efficiency, the MEC1324-NU operates with minimal power usage, contributing to the overall energy conservation of the system it is embedded in.
  • Programmability: The device is highly programmable, with a 32-bit microcontroller core that enables flexible and powerful control over attached hardware.
  • Robust Design: Microchip Technology's commitment to quality ensures that the MEC1324-NU is built to withstand the rigors of continuous operation in a wide range of environmental conditions.

Applications

The MEC1324-NU is versatile and can be used in a variety of applications, such as:

  • Power management in portable and desktop computing platforms
  • Embedded system control for industrial automation
  • Keyboard and touchpad controllers in laptops
  • Battery management systems for reliable power delivery

Technical Specifications

Some of the key technical specifications of the MEC1324-NU include:

  • 32-bit ARM Cortex-M4F Microcontroller
  • Up to 1MB of embedded flash memory
  • 256KB of RAM
  • Multiple power states for energy efficiency
  • Wide operating temperature range

Overall, the MEC1324-NU from Microchip Technology is a robust and reliable solution for system control and management, offering a balance of performance, power efficiency, and advanced features to support the needs of today's sophisticated electronic systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.4340
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7352 $51.6168
22+ $4.7059 $103.5298
33+ $4.5588 $150.4404
46+ $4.4117 $202.9382
59+ $4.2647 $251.6173
79+ $3.8235 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 531 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess