EN
  • EN
  • DE

CD4502BM

Part No CD4502BM
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 18V 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 6
Output Type Push-Pull
Current - Output High, Low 3.4mA, 20.4mA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4502
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577121-CD4502BM
Ultra Librarian 3D Model Ultra Librarian CD4502BM CAD Model

Description

Product Overview: CD4502BM from Texas Instruments

The CD4502BM is a high-performance CMOS Strobed Hex Inverter Buffer manufactured by Texas Instruments, designed to meet the demanding requirements of today's digital electronics industry. The device is part of the 4000 series logic family, renowned for its robustness and versatility.

This particular integrated circuit features six inverting buffers with strobe control, which allows for greater flexibility in control and data manipulation. Each inverter is capable of driving high-capacitive loads while maintaining low power consumption, making it an ideal choice for battery-powered devices and energy-efficient applications.

Key Features:

  • Logic Type: Hex Inverter Buffers with Strobe
  • Supply Voltage Range: 3V to 18V, accommodating a wide range of applications from low-voltage portable equipment to industrial machinery.
  • High Noise Immunity: Characteristic of CMOS technology, ensuring reliable operation in electrically noisy environments.
  • Strobe Control: Enables the user to control the output, allowing the buffers to be enabled or disabled as needed.
  • Low Power Consumption: A hallmark of CMOS devices, making the CD4502BM suitable for power-sensitive designs.
  • High Output Drive: Capable of sourcing or sinking up to 6.8mA, providing sufficient current for a variety of loads.
  • Standardized Symmetrical Output Characteristics: Offers predictable performance over the full supply voltage range.

Applications:

The versatility of the CD4502BM allows it to be used in a broad array of applications, including:

  • Data processing
  • Control systems
  • Alarm systems
  • Instrumentation
  • Signal processing

With its combination of features, the CD4502BM from Texas Instruments stands out as a reliable and efficient solution for designers looking to implement high-performance inverting buffers with strobe control in their electronic systems.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess