EN
  • EN
  • DE

MEC1322-NU

Part No MEC1322-NU
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 227894-MEC1322-NU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MEC1322-NU CAD Model

Description

MEC1322-NU - A Robust Embedded Controller from Microchip Technology

The MEC1322-NU is a highly integrated, advanced embedded controller (EC) from Microchip Technology, designed to cater to the demanding needs of modern computing and embedded systems. This powerful microcontroller is built to manage a wide range of system functions such as power sequencing, battery charging, and keyboard interface, making it an ideal solution for portable and battery-powered applications like laptops, tablets, and other smart devices.

Key Features:

  • Advanced RISC Machine (ARM) Cortex-M4 Processor: At the heart of the MEC1322-NU is a high-performance ARM Cortex-M4 processor, which delivers exceptional processing capabilities with a frequency of up to 48 MHz, enabling efficient handling of complex tasks with ease.
  • Integrated Power Management: The device features an array of power management resources, including multiple voltage regulators and a sophisticated power sequencing system. This ensures optimal power distribution and energy efficiency across various subsystems.
  • Enhanced Security: Security is a paramount concern in today's devices, and the MEC1322-NU addresses this with its built-in cryptographic engine that supports AES, SHA, and public key infrastructure (PKI) to safeguard data and ensure secure communications.
  • Flexible I/O Options: With a comprehensive set of I/O interfaces, such as SPI, I2C, UART, and USB, the MEC1322-NU provides versatile connectivity options to interface with a multitude of external devices and peripherals.
  • Low Power Consumption: Designed with energy efficiency in mind, the MEC1322-NU is optimized for low power consumption, making it suitable for battery-sensitive applications where power conservation is crucial.

Applications:

The MEC1322-NU is adept at handling the needs of a wide array of applications. Its use cases extend from sophisticated embedded systems to consumer electronics. It is particularly well-suited for the following:

  • Notebook PCs
  • Tablets and Mobile Devices
  • Industrial Control Systems
  • Internet of Things (IoT) Devices

In summary, the MEC1322-NU from Microchip Technology is a versatile and powerful embedded controller that brings together performance, security, and power efficiency, making it an excellent choice for designers looking to enhance their system's capabilities while maintaining stringent power and security requirements.

You May Also Be Interested in

ESMT
Lowest to $0.9506
ESMT
Lowest to $1.0845
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Agere Systems
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Lowest to $1.2913
EliteMT
Lowest to $1.3456
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0880 $60.8800
24+ $4.9954 $119.8896
36+ $4.8395 $174.2220
50+ $4.6835 $234.1750
64+ $4.5276 $289.7664
86+ $4.0587 $349.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess