EN
  • EN
  • DE

PSD934F2-15M

Part No PSD934F2-15M
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (N - P)
Description Flash In-System Programmable ISP Peripherals For 8-bit MCUs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 281823-PSD934F2-15M
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PSD934F2-15M CAD Model

Description

The PSD934F2-15M is a highly integrated, feature-rich Programmable System Device (PSD) developed by STMicroelectronics, designed to complement microcontrollers (MCUs) in complex, embedded control systems. This device is part of the PSD9XXX family, which is well-known for providing a flexible and cost-effective solution to expand the capabilities of 8-bit, 16-bit, and 32-bit MCU systems.

Key Features

  • Memory: The PSD934F2-15M is equipped with Flash memory for program storage, which ensures high endurance and fast read access times. This allows for efficient code execution directly from the Flash memory, a feature known as Execute in Place (XiP).
  • Logic: It incorporates programmable logic that can be tailored to specific application needs, providing additional I/O capabilities and custom logic functions.
  • Security: Security features are in place to protect the intellectual property of the firmware and to prevent unauthorized access to the device’s memory contents.

Applications

The PSD934F2-15M is suitable for a wide range of applications, particularly those requiring a combination of compact design, robust performance, and extended functionality. It is commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication devices
  • Consumer electronics

Technical Specifications

  • Voltage Range: The device operates within a specified voltage range, ensuring compatibility with various MCUs and system requirements.
  • Temperature Range: The PSD934F2-15M is designed to withstand industrial temperature ranges, making it reliable in harsh environments.
  • Package: It comes in a robust package that is suitable for standard PCB assembly processes and provides adequate protection for the internal circuitry.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The PSD934F2-15M is manufactured with stringent quality control processes, ensuring high reliability and performance consistency for the end-user's peace of mind.

Ordering Information

To order PSD934F2-15M or to obtain more information about this product, please visit the STMicroelectronics website or contact an authorized distributor. Ensure you refer to the latest datasheets for the most accurate product specifications and application guidelines.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.7615 $86.2845
5+ $23.5992 $117.9960
8+ $22.8618 $182.8944
11+ $22.1243 $243.3673
14+ $21.3868 $299.4152
19+ $19.1744 $364.3136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess