Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830699-ME4056
Ultra Librarian 3D Model Ultra Librarian ME4056 CAD Model

Description

Microchip Technology's ME4056: A Comprehensive Overview

The ME4056 from Microchip Technology is a state-of-the-art integrated circuit that has been meticulously designed to meet the rigorous demands of modern electronic systems. This versatile component is an essential building block in a variety of applications, ranging from automotive to industrial, consumer electronics, and beyond.

Key Features:

  • High Performance: The ME4056 is engineered to deliver top-notch performance, ensuring efficient operation and reliable outcomes in critical applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC helps to reduce the overall power requirements of the system, thereby extending battery life in portable devices and contributing to greener solutions.
  • Robust Design: Built to withstand harsh environments, the ME4056 maintains its functionality across a wide range of temperatures and conditions, making it a durable choice for industrial applications.
  • Integration: The component's compact design allows for seamless integration into various circuit designs, saving space and simplifying the overall design process.

Applications:

  • Automotive Systems: Ideal for use in vehicle electronics where reliability and endurance are paramount.
  • Industrial Automation: A perfect fit for controlling and monitoring machinery in manufacturing environments.
  • Consumer Electronics: Enhances the functionality and efficiency of household gadgets and multimedia devices.
  • Communication Systems: Provides the necessary performance for data transmission and networking equipment.

The ME4056 is a testament to Microchip Technology's commitment to innovation and quality. This product exemplifies their dedication to providing electronic components that push the boundaries of what's possible, offering engineers the tools they need to create groundbreaking solutions. With the ME4056, designers can expect a reliable, high-performing IC that integrates smoothly into their electronic projects, driving technology forward.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK7562J
Cree Inc.
Need more? Email Us
ECAD model for XPEAMB-L1-A30-N4-C-01
XLSemi
Need more? Email Us
ECAD model for XL5005E1
Mitsubishi
Need more? Email Us
ECAD model for M5M27C101K-12
Cree Inc.
Need more? Email Us
ECAD model for XPGWHT-01-5D1-R50-02
Tyco Electronics
Need more? Email Us
ECAD model for P840A4803
Texas Instruments
Lowest to $1.3577
ECAD model for LM73CIMK-0PB
Multi-Tec
MODEM RJ-11 V.92 SRL DATA 3.3V
Need more? Email Us
ECAD model for MT5656RJ-L-92.R2
Murata Electronics North America
Need more? Email Us
ECAD model for XM5802PD-NL1331

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention