EN
  • EN
  • DE
  • IT

MCP9803-M/MS

Part No MCP9803-M/MS
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Testing Conditions -10°C to 85°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 122320-MCP9803-M/MS
Ultra Librarian 3D Model Ultra Librarian MCP9803-M/MS CAD Model

Description

Microchip Technology's MCP9803-M/MS High-Accuracy Temperature Sensor

The MCP9803-M/MS from Microchip Technology is a high-precision digital temperature sensor that offers a cost-effective solution for applications requiring critical temperature monitoring. This sensor is part of Microchip's extensive portfolio of thermal management products, designed to meet the rigorous demands of temperature-sensitive systems.

With its impressive accuracy of ±1°C from -10°C to +85°C and ±3°C from -55°C to +125°C, the MCP9803-M/MS ensures reliable temperature readings in a wide range of environments. This level of accuracy is essential for applications such as personal computers, office electronics, and medical devices where precise temperature control is crucial for performance and safety.

The MCP9803-M/MS operates over a supply voltage range of 2.7V to 5.5V, making it versatile for use in various systems without the need for additional power regulation. This sensor communicates via a two-wire I²C-compatible serial interface, which allows for easy integration into existing designs and reduces the complexity of system wiring.

One of the standout features of the MCP9803-M/MS is its programmable resolution, which can be set from 9 to 12 bits. This flexibility enables designers to choose the right balance between resolution and conversion time, tailoring the sensor's performance to the specific needs of their application. Additionally, the sensor includes a programmable alert output that can be configured to trigger at certain temperature thresholds, providing an immediate response to critical temperature conditions.

The MCP9803-M/MS is available in an 8-pin MSOP package, which is suitable for space-constrained applications. Its small footprint and low power consumption make it ideal for portable and battery-operated devices. The sensor's robust design ensures stable operation over its entire temperature range and supply voltage, contributing to the longevity and reliability of the end product.

Overall, the MCP9803-M/MS from Microchip Technology is a high-quality temperature sensor that combines accuracy, flexibility, and ease of use, making it a top choice for engineers and designers who require precise temperature monitoring in their applications.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $8.3158

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2387 $51.4901
55+ $1.8369 $101.0295
85+ $1.7795 $151.2575
117+ $1.7221 $201.4857
151+ $1.6647 $251.3697
202+ $1.4925 $301.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,470 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess