EN
  • EN
  • DE

T4051320004-005

Part No T4051320004-005
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Cable Assembly Sensor 5m 4 Position M8 Receptacle 0.25mm² Gray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 5 m
Color Black, Blue, Brown, White
Connector Type Receptacle
Housing Material Nylon
Insulation Material PUR
Number of Positions 4
Operating Supply Voltage 30 V
RoHS Non-Compliant
Shielding No
Win Source Part Number 1038076-T4051320004-005
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T4051320004-005 CAD Model

Description

This TE Connectivity Receptacle Connector is a 4-position cable with a length of 5 meters from TE Connectivity.

  • Positions: 4
  • Cable Length: 5 meters
  • Housing Material: Nylon
  • Insulation Material: PUR
  • Supply Voltage: 30V
  • Colors: Black, Blue, Brown, and White
  • Applications: Cables, wires fiber optic cables
  • RoHS Compliance: Non-compliant
  • Popularity: Low

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.147' (45.00mm, 1.77")
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 22AWG WHT / 22 AWG Hook-Up, Dual Wall Wire 19/34 White 600V
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 24AWG RED / 24 AWG Hook-Up, Dual Wall Wire 19/36 Red 600V
Need more? Email Us
Amphenol
CBL 4POS MALE TO WIRE 23' / Cable Assembly 23.0' (7.00m)
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
Molex, LLC
FFC Jumper Cable 16Conductors 0.051m 60VAC 0.5A Bag
Need more? Email Us
TE Connectivity
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
TE Connectivity
High Performance Cable 5Conductors 16AWG Tin Plated Copper White 600Vac
Need more? Email Us
TE Connectivity
Cable 2 Conductor 20 AWG Spec 55A Tin Plated Copper Modified ETFE 600V White
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess