EN
  • EN
  • DE

MCP9801T-M/MS

Part No MCP9801T-M/MS
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Testing Conditions -10°C to 85°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1075431-MCP9801T-M/MS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP9801T-M/MS CAD Model

Description

Microchip Technology MCP9801T-M/MS Temperature Sensor

The MCP9801T-M/MS is a high-precision digital temperature sensor from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This sensor is designed to offer accurate temperature monitoring with a simple I2C interface, making it an ideal choice for a wide range of applications including industrial systems, consumer products, and medical devices.

The MCP9801T-M/MS comes in a compact MSOP-8 package, which is suitable for space-constrained applications. It provides an accuracy of ±1°C (max.) from -10°C to +85°C and ±3°C (max.) from -55°C to +125°C. The operating temperature range of this sensor is from -55°C to +125°C, ensuring reliable performance across a broad spectrum of environmental conditions.

Featuring a user-programmable temperature alert output, the MCP9801T-M/MS can be configured for various overtemperature and undertemperature conditions. This alert function can be used as an interrupt to a microcontroller or as a simple thermostat control, providing a versatile solution for temperature management within a system.

One of the key benefits of this sensor is its digital output, which can be easily interfaced with most microcontrollers without the need for additional signal conditioning. The MCP9801T-M/MS supports a standard I2C serial interface, enabling easy integration into existing systems with minimal development effort. The sensor also offers selectable resolution from 9 to 12 bits, allowing designers to optimize the balance between resolution and conversion time according to their specific needs.

With its low power consumption, the MCP9801T-M/MS is suitable for battery-powered applications. It operates from a single supply voltage ranging from 2.7V to 5.5V, providing flexibility in power supply design. This sensor is also RoHS-compliant, adhering to environmental standards for hazardous substances.

In summary, the Microchip Technology MCP9801T-M/MS is a versatile, high-accuracy digital temperature sensor that provides reliable temperature monitoring with a programmable alert function, easy I2C interface, and low power consumption, making it an excellent choice for a multitude of temperature-sensitive applications.

You May Also Be Interested in

MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4679 $59.2296
58+ $2.0249 $117.4442
89+ $1.9618 $174.6002
122+ $1.8985 $231.6170
158+ $1.8352 $289.9616
211+ $1.6453 $347.1583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess