EN
  • EN
  • DE

MCP9800A5T-M/OT

Part No MCP9800A5T-M/OT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description 2-Wire High-Accuracy Temperature Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Test Condition -10°C ~ 85°C (-55°C ~ 125°C)
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1221245-MCP9800A5T-M/OT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP9800
Introduction Date May 10, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCP9800A5T-M/OT CAD Model

Description

Microchip Technology's MCP9800A5T-M/OT Temperature Sensor

The MCP9800A5T-M/OT is a high-precision digital temperature sensor from Microchip Technology, designed to meet the demanding requirements of temperature data acquisition and system control applications. This sensor provides an accuracy of ±0.5°C from -40°C to +125°C, making it an ideal choice for critical and sensitive temperature measurements in a variety of environments.

Utilizing I²C communication, the MCP9800A5T-M/OT offers a user-selectable measurement resolution between 9 to 12 bits, allowing designers to balance the trade-off between resolution and conversion time to suit specific application needs. With its tiny, space-saving 4-pin TDFN package, this device is perfect for applications where board space is at a premium.

The sensor operates on a low supply voltage range from 2.7V to 5.5V, ensuring compatibility with both 3.3V and 5V systems. This versatility, combined with a low operating current of just 200 µA and a shutdown current of only 1 µA, makes the MCP9800A5T-M/OT an energy-efficient solution for battery-powered devices.

The MCP9800A5T-M/OT comes with a host of features like programmable temperature alert limits, which can be used to trigger an external interrupt when the temperature exceeds user-defined thresholds. This functionality is particularly useful for implementing protective measures in response to abnormal temperature conditions without the need for constant polling by a microcontroller.

Suitable for a wide range of applications, including industrial control systems, environmental monitoring, computer thermal management, and HVAC systems, the MCP9800A5T-M/OT is a reliable choice for engineers and designers seeking an accurate and versatile temperature sensing solution.

In summary, Microchip Technology's MCP9800A5T-M/OT temperature sensor offers high accuracy, low power consumption, and a compact form factor, making it an excellent choice for sophisticated thermal management applications across various market segments.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4291 $51.0111
51+ $1.9932 $101.6532
78+ $1.9309 $150.6102
108+ $1.8686 $201.8088
139+ $1.8063 $251.0757
186+ $1.6194 $301.2084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess