EN
  • EN
  • DE

M48T08Y-10MH1E

Part No M48T08Y-10MH1E
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28SOH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
Type Clock/Calendar
Features Leap Year, Watchdog Timer
Date Format YY-MM-DD-dd
Interface Parallel
Supply Voltage (V) 4.5V ~ 5.5V
Current - Timekeeping (Maximum) 3mA at 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Supplier Device Package 28-SOH
Part Number Series M48T08
Manufacturer Pack Quantity 28
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809314-M48T08Y-10MH1E
Ultra Librarian 3D Model Ultra Librarian M48T08Y-10MH1E CAD Model

Description

STMicroelectronics M48T08Y-10MH1E Timekeeper SRAM

The M48T08Y-10MH1E is a high-performance 64 Kbit Timekeeper SRAM manufactured by STMicroelectronics, designed to effectively address the needs of complex systems that require a reliable data and time-keeping solution. This integrated device combines a potent mix of static RAM with a built-in real-time clock/calendar and a battery within a single monolithic chip, ensuring data retention and accurate time-keeping even when the main power is turned off.

Operating at a voltage range of 4.5V to 5.5V, the M48T08Y-10MH1E provides a convenient memory capacity of 8K x 8 bits, which is ideal for applications in industrial control systems, telecommunications, and professional electronics where data integrity and time-stamping are critical. The access time of 100 ns allows for swift data retrieval, making it a suitable choice for high-speed operations.

The real-time clock/calendar feature of the M48T08Y-10MH1E provides seconds, minutes, hours, day, date, month, and year information, with the added benefit of leap year compensation valid up to the year 2100. The clock operates in either 24-hour or 12-hour format with an AM/PM indicator, adding to its versatility. A precision oscillator and crystal ensure accurate time-keeping, making it a reliable time reference.

The integrated battery with a lifespan of over 10 years ensures data retention and clock functionality for an extended period without external power. This feature is crucial for mission-critical systems where data loss cannot be tolerated. The self-contained battery and crystal in the M48T08Y-10MH1E also simplify the design and increase the reliability of the overall system by reducing the number of external components required.

Furthermore, the device features programmable alarm and interrupt functions, which provide additional utility by allowing systems to schedule tasks or prompt attention when specific conditions are met. The package is a JEDEC standard 28-lead, 600 mil DIP, which is widely used and ensures compatibility with many socket types and easy integration into various designs.

In summary, the M48T08Y-10MH1E from STMicroelectronics is a robust, feature-rich timekeeper SRAM that offers a unique combination of volatile memory and non-volatile time-keeping capabilities, making it an excellent choice for a wide range of applications that require dependable long-term data and time management.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5819 $59.1638
5+ $24.2723 $121.3615
8+ $23.5146 $188.1168
11+ $22.7558 $250.3138
14+ $21.9970 $307.9580
18+ $19.7216 $354.9888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess