EN
  • EN
  • DE

CAT4004BHU2-GT3

Part No CAT4004BHU2-GT3
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRV LIN MULT-STEP 8UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 2.4V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 25mA
Dimming Multi-Step
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-uDFN (2x2)
Base Product Number CAT4004
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576358-CAT4004BHU2-GT3
Ultra Librarian 3D Model Ultra Librarian CAT4004BHU2-GT3 CAD Model

Description

ON Semiconductor CAT4004BHU2-GT3 LED Driver

The CAT4004BHU2-GT3 from ON Semiconductor is a high-efficiency, 4-channel LED driver designed to simplify the process of driving multiple LEDs in a variety of lighting applications. This compact device is ideal for portable and battery-powered applications due to its low power consumption and small footprint.

One of the key features of the CAT4004BHU2-GT3 is its ability to drive up to four LEDs with a constant current for uniform brightness. This is particularly beneficial for applications where consistent light output is critical, such as backlighting for LCD displays, keypad lighting for mobile devices, and indicator or decorative lighting.

The device operates from a power supply ranging from 2.5V to 5.5V, making it versatile for use in a wide range of products. Each of the four LED channels can be driven at up to 25mA, and the current can be easily set by a single external resistor. This not only simplifies the design process but also provides flexibility in controlling the brightness of the LEDs.

Additional features of the CAT4004BHU2-GT3 include thermal shutdown protection, which prevents damage to the device under excessive temperature conditions, and a low profile UQFN package. The LED driver also boasts a high efficiency of up to 85%, which is critical for maximizing battery life in portable devices.

For ease of integration, the CAT4004BHU2-GT3 offers a simple, 1-wire digital interface to enable or disable each LED channel. This functionality allows for straightforward control without the need for complex software or additional hardware components.

ON Semiconductor's commitment to quality ensures that the CAT4004BHU2-GT3 meets the rigorous standards required for a reliable and long-lasting LED driving solution. Whether you're designing consumer electronics, automotive interiors, or handheld devices, the CAT4004BHU2-GT3 offers a practical and efficient approach to LED lighting.

Overall, the ON Semiconductor CAT4004BHU2-GT3 is a versatile and reliable choice for designers looking to enhance their products with efficient, consistent LED illumination.

You May Also Be Interested in

Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2076 $50.8620
590+ $0.1704 $100.5360
910+ $0.1650 $150.1500
1,255+ $0.1597 $200.4235
1,620+ $0.1544 $250.1280
2,170+ $0.1384 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess