EN
  • EN
  • DE

MCP79410T-I/MNY

Part No MCP79410T-I/MNY
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Real Time Clock (RTC) IC Clock/Calendar 64B, 1Kb I²C, 2-Wire Serial 8-WFDFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-TDFN (2x3)
Family Name MCP79410
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP79410TIMNY, MCP79410T-I/MNYCT, MCP79410T-I/MNYDKR, MCP79410T-I/MNYTR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884323-MCP79410T-I/MNY
Ultra Librarian 3D Model Ultra Librarian MCP79410T-I/MNY CAD Model

Description

Microchip MCP79410T-I/MNY Real-Time Clock/Calendar with EEPROM

The MCP79410T-I/MNY is a highly integrated real-time clock/calendar (RTCC) with additional memory features, manufactured by the renowned semiconductor company, Microchip Technology. Designed to provide precise time and date tracking, this component is ideal for a wide range of applications in consumer electronics, industrial systems, and network infrastructure that require accurate timekeeping.

This RTCC is equipped with a built-in 64 x 8-bit EEPROM, which can be used for data storage purposes. The non-volatile memory ensures that data is retained even when the main power is lost, thanks to the onboard battery backup capability. The MCP79410T-I/MNY operates over a standard voltage range of 1.8V to 5.5V, making it versatile for various design specifications.

One of the key features of this product is its I2C communication interface, which allows for easy integration into most microcontroller-based systems. The device also includes a unique ID with a pre-programmed MAC address, simplifying network node identification and reducing the need for external components.

The MCP79410T-I/MNY provides a multitude of timekeeping features, such as seconds, minutes, hours, day, date, month, and year information. It also accommodates leap year correction and offers selectable frequency outputs. The integrated alarms can be programmed to trigger on a minute, hour, day, or date basis, providing flexibility for various time-based events.

Additional features include a digital trimming capability that allows fine-tuning of the oscillator for precise timekeeping, a power-fail time-stamp that logs the time when power is lost, and an automatic switchover to battery backup. The compact design of the MCP79410T-I/MNY, available in a TSSOP-8 package, ensures minimal footprint on the PCB, making it an excellent choice for space-constrained applications.

Overall, the MCP79410T-I/MNY from Microchip Technology is a feature-rich RTCC that provides robust timekeeping solutions with the added benefit of integrated memory, making it a solid choice for designers looking to enhance their systems with reliable time and data management capabilities.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7603
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6581 $50.5039
46+ $2.1810 $100.3260
71+ $2.1129 $150.0159
98+ $2.0447 $200.3806
127+ $1.9766 $251.0282
170+ $1.7721 $301.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,958 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess