EN
  • EN
  • DE

MCP73832T-2ACI/0T

Part No MCP73832T-2ACI/0T
Manufacturer Microchip Technology
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Manufacturer Microchip Technology
Win Source Part Number 317758-MCP73832T-2ACI/0T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73832T-2ACI/0T CAD Model

Description

Microchip Technology's MCP73832T-2ACI/0T Charge Management Controller

The MCP73832T-2ACI/0T is a highly integrated linear charge management controller from Microchip Technology, designed for use in space-limited and cost-sensitive applications. This miniature single-cell, fully-integrated lithium-ion/lithium-polymer charge management controller is available in a tiny 5-TDFN thermally efficient package, making it an ideal solution for portable electronics.

This advanced charge management controller offers a simple and reliable solution for charging batteries. It incorporates a constant-current/constant-voltage charge algorithm with selectable preconditioning and charge termination. The charge voltage is fixed at 4.2V, and the charge current can be set externally with a single resistor. This flexibility allows designers to tailor the charge parameters to suit various battery sizes and chemistries.

The MCP73832T-2ACI/0T features a range of safety and protection features, including automatic recharge, thermal regulation, and safety timers. Over-temperature protection ensures that the charge process is safely managed even under abnormal conditions. The device also includes under-voltage lockout (UVLO), ensuring the battery is not charged unless there is a sufficient supply voltage.

With its small footprint and integrated features, the MCP73832T-2ACI/0T is particularly suited for portable applications such as personal media players, Bluetooth headsets, handheld devices, and other USB-powered gadgets. Its ease of use and implementation make it a favorite among designers looking to streamline the development process while maintaining high performance and reliability in their charging circuits.

Overall, the MCP73832T-2ACI/0T from Microchip Technology is a compact, efficient, and versatile charge management solution that meets the demands of modern portable electronics for safe and fast battery charging.

Key Features of the MCP73832T-2ACI/0T:

  • Programmable Charge Current up to 500 mA
  • Preconditioning of Deeply Depleted Cells
  • Constant Current / Constant Voltage Operation with Thermal Regulation
  • Automatic Recharge and End-of-Charge Control
  • Under-Voltage Lockout (UVLO)
  • Available in 5-TDFN Package
  • Over-Temperature Protection

You May Also Be Interested in

Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess