EN
  • EN
  • DE

DSC6183CE2A-022K870T

Part No DSC6183CE2A-022K870T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 22.8700KHZ CMOS SMD / 22.87 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 22.87 kHz
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343834-DSC6183CE2A-022K870T
Ultra Librarian 3D Model Ultra Librarian DSC6183CE2A-022K870T CAD Model

Description

Product Overview: DSC6183CE2A-022K870T

The DSC6183CE2A-022K870T is a cutting-edge MEMS oscillator from Microchip Technology, designed to provide precise timing solutions for a wide range of electronic applications. This high-performance component is part of Microchip's comprehensive portfolio of frequency control products, offering a stable and reliable clock source with excellent jitter performance.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 22.8687 MHz, making it suitable for applications that demand a specific clock input.
  • Supply Voltage: It is designed to work with a supply voltage of 2.5V to 3.3V, accommodating various power supply standards.
  • Output Type: The device provides a CMOS output, ensuring compatibility with most digital circuits.
  • Package: It comes in a compact 4-SMD, no lead package, allowing for easy integration into space-constrained designs without sacrificing performance.
  • Temperature Stability: The DSC6183CE2A-022K870T is designed to maintain stable performance over an industrial temperature range, ensuring reliability in harsh environments.
  • Low Power Consumption: This MEMS oscillator is optimized for low power consumption, making it ideal for battery-powered and portable devices.

Applications

The versatility of the DSC6183CE2A-022K870T makes it an excellent choice for a variety of applications, including:

  • Consumer electronics such as smartphones, tablets, and wearables
  • Industrial automation and control systems
  • Telecommunication infrastructure and networking equipment
  • Internet of Things (IoT) devices
  • Medical devices requiring precise timing

Quality and Reliability

Microchip Technology is known for its commitment to quality and the DSC6183CE2A-022K870T is no exception. The device is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of even the most demanding applications.

Easy Integration

With its small footprint and standard SMD packaging, the DSC6183CE2A-022K870T is easy to integrate into existing designs, providing a quick and efficient solution for designers looking to enhance their system's timing accuracy without a complete redesign.

Whether you are developing a new product or upgrading an existing one, the DSC6183CE2A-022K870T from Microchip Technology offers a dependable and precise timing solution that you can rely on.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess