EN
  • EN
  • DE

MCP73831T-2ACI

Part No MCP73831T-2ACI
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830554-MCP73831T-2ACI
Ultra Librarian 3D Model Ultra Librarian MCP73831T-2ACI CAD Model

Description

Microchip Technology's MCP73831T-2ACI: A Compact, High-Performance Charge Management Controller

The MCP73831T-2ACI from Microchip Technology is a highly integrated linear charge management controller designed for use in space-constrained, portable applications. This miniature single-cell, fully integrated Li-Ion, Li-Polymer charge management solution is ideal for charging batteries from USB power sources or AC adapters.

The device employs a constant-current/constant-voltage charge algorithm with selectable pre-charge and charge termination. The MCP73831T-2ACI features a preset charge voltage of 4.2V, which maximizes battery capacity without compromising safety. Additionally, the charge current can be set by an external resistor up to 500 mA, providing flexibility for various battery sizes and charging speed requirements.

MCP73831T-2ACI Product Image

The integration of thermal regulation technology ensures the charging process is safe by limiting the charge current when the internal die temperature approaches a set threshold. This protection feature prevents overheating and improves safety. Moreover, the device includes an automatic power-down feature which helps conserve power when not in use.

Housed in a tiny 5-lead SOT-23 package, the MCP73831T-2ACI incorporates status indicators for charge completion and fault conditions, enhancing the ease of integration into user systems. The status output can directly drive an LED or be connected to a microcontroller for more advanced battery monitoring.

Key features of the MCP73831T-2ACI include:

  • Linear Charge Management Controller
  • Automatic Pre-charge and Termination Control
  • Thermal Regulation for Optimized Charge Cycle Time
  • Charge Status Output for LED or Host Microcontroller
  • Under Voltage Lockout (UVLO)
  • Automatic Power-Down and Battery Temperature Sensing
  • Programmable Charge Current

Overall, the MCP73831T-2ACI from Microchip Technology is a compact, efficient, and reliable solution for modern portable electronic devices requiring a rechargeable battery management system.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess