EN
  • EN
  • DE

MCP6XXXDM-FLTR

Part No MCP6XXXDM-FLTR
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description KIT DEMO BOARD ACTIVE FILTER / MCP6271 Active - Band Pass, High Pass, Low Pass Filter Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Filter
Function Active - Band Pass, High Pass, Low Pass
Embedded Yes, MCU, 8-Bit
Utilized IC / Part MCP6271
Supplied Contents Board(s) , Accessories
Base Product Number MCP6XXXDM
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1342756-MCP6XXXDM-FLTR
Ultra Librarian 3D Model Ultra Librarian MCP6XXXDM-FLTR CAD Model

Description

Microchip Technology's MCP6XXXDM-FLTR Demonstration Board

The MCP6XXXDM-FLTR from Microchip Technology is a state-of-the-art demonstration board designed to showcase the performance and versatility of the MCP6XXX family of operational amplifiers (op-amps). This powerful tool allows engineers and developers to explore the features and benefits of Microchip's op-amps in various filtering applications.

At the heart of this demonstration board is the ability to test and evaluate the filtering capabilities of the MCP6XXX op-amps. Users can experiment with different filter types, such as low-pass, high-pass, band-pass, and notch filters, to understand how these components can be integrated into their own designs. The board supports a wide range of filter topologies and configurations, providing a hands-on experience with analog signal processing.

The MCP6XXXDM-FLTR board is designed with flexibility in mind, featuring user-friendly jumper selections that allow for easy adjustments of filter parameters. This includes setting the cut-off frequencies, filter orders, and component values. Engineers can quickly iterate on their designs and optimize the filtering performance for their specific application needs.

Microchip Technology has equipped this demonstration board with robust protection features to ensure reliability and longevity. These include over-temperature and short-circuit protection, which safeguard the op-amps and the board from potential damage during experimentation. Furthermore, the board is compatible with Microchip's MPLAB® Mindi™ Analog Simulator, which provides an interactive graphical user interface for simulating and analyzing the performance of the filters before physical implementation.

The MCP6XXXDM-FLTR is an invaluable tool for anyone looking to deepen their understanding of analog filtering and operational amplifier applications. Whether it's for educational purposes, professional development, or practical design work, this demonstration board is an excellent resource for enhancing one's knowledge of analog electronics and the capabilities of Microchip's MCP6XXX op-amps.

With its user-friendly design, extensive functionality, and compatibility with simulation software, the MCP6XXXDM-FLTR demonstration board is an essential addition to any electronics lab or development environment focused on advanced analog signal processing.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess