EN
  • EN
  • DE

MCP6V76UT-E/LTY

Part No MCP6V76UT-E/LTY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1CIRC SC70-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series Zero-Drift
Package Tape & Reel
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 25 µV
Current - Supply 170µA
Current - Output / Channel 26 mA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number MCP6V76
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342808-MCP6V76UT-E/LTY
Ultra Librarian 3D Model Ultra Librarian MCP6V76UT-E/LTY CAD Model

Description

Microchip Technology's MCP6V76UT-E/LTY Operational Amplifier

The MCP6V76UT-E/LTY is a high-performance, single-supply operational amplifier designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This operational amplifier (op-amp) is known for its low power consumption and high accuracy, making it an ideal choice for a variety of applications such as sensor interfacing, portable instrumentation, and battery-powered devices.

Featuring a wide supply voltage range of 2.0V to 5.5V, the MCP6V76UT-E/LTY provides designers with the flexibility to use it in systems with different power requirements. Its low input offset voltage of 150 µV (max) and rail-to-rail input/output swing ensure precise signal amplification and maximize the dynamic range, which is particularly beneficial in low-voltage operations.

With a quiescent current of just 850 µA, this op-amp is optimized for power-sensitive applications. Its low power consumption does not come at the expense of performance, as the MCP6V76UT-E/LTY features a Gain Bandwidth Product (GBWP) of 2 MHz, which allows for ample bandwidth for most low-power applications.

The MCP6V76UT-E/LTY also boasts a CMRR (Common Mode Rejection Ratio) of 100 dB and a PSRR (Power Supply Rejection Ratio) of 106 dB, ensuring that the output signal is minimally affected by common-mode noise and power supply fluctuations. This makes the device particularly well-suited for precision applications where stability and accuracy are paramount.

Encased in a tiny 2x3 TDFN package, the MCP6V76UT-E/LTY is designed to save space on the PCB, making it an excellent choice for compact and portable electronic designs. Its extended temperature range of -40°C to +125°C ensures reliable operation in harsh environments, which is crucial for automotive and industrial applications.

In summary, the MCP6V76UT-E/LTY from Microchip Technology is a versatile, low-power operational amplifier that offers a perfect blend of efficiency, precision, and robustness, suitable for a broad array of applications requiring high-performance signal conditioning.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC OPAMP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess