EN
  • EN
  • DE

MCP6V32-E/MS

Part No MCP6V32-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP AUTO-ZERO DUAL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.13 V/μs
Gain Bandwidth Product (GBP) 300kHz
Current - Input Bias 5pA
Voltage - Input Offset 8μV
Operating Supply Current 21μA
Channel Output Current 21mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1075372-MCP6V32-E/MS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6V32-E/MS CAD Model

Description

Microchip Technology's MCP6V32-E/MS Operational Amplifier

The MCP6V32-E/MS is a high-precision operational amplifier (op-amp) from Microchip Technology, designed to offer cutting-edge performance for applications requiring low voltage noise, low power consumption, and high-precision signal amplification. This particular model comes in a compact MSOP-8 (Micro Small Outline Package) form factor, making it suitable for space-constrained applications.

Key Features

  • Low Input Offset Voltage: The MCP6V32-E/MS boasts an ultra-low input offset voltage, which significantly reduces error in signal processing, making it ideal for sensitive instrumentation and measurement systems.
  • Low Power Consumption: With a quiescent current of just 1.2 mA, this op-amp is an excellent choice for battery-powered devices and energy-efficient designs.
  • Wide Bandwidth: It offers a Gain Bandwidth Product (GBWP) of 2 MHz, which ensures ample bandwidth for a variety of audio and data signal processing tasks.
  • Enhanced EMI Rejection: The device features an Enhanced EMI Rejection Ratio, which helps to maintain signal fidelity in environments with high electromagnetic interference.
  • Extended Temperature Range: The MCP6V32-E/MS is operational over an industrial temperature range of -40°C to +125°C, making it reliable for use in harsh environmental conditions.

Applications

The versatility of the MCP6V32-E/MS makes it suitable for a wide array of applications, including:

  • Portable Instrumentation
  • Precision Analog Processing
  • Sensor Signal Conditioning
  • Medical Monitoring Devices
  • Automotive Control Systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP6V32-E/MS is no exception. It is built to meet stringent industry standards, ensuring reliable performance and longevity in your projects. Whether you're designing for industrial, automotive, or consumer electronics, this operational amplifier is engineered to deliver precision and efficiency.

For detailed specifications, application notes, and additional resources, visit the Microchip Technology website or refer to the MCP6V32-E/MS datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3153 $59.6754
43+ $2.7203 $116.9729
66+ $2.6352 $173.9232
91+ $2.5502 $232.0682
118+ $2.4652 $290.8936
157+ $2.2102 $347.0014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess