EN
  • EN
  • DE

MCP6V26-E/MS

Part No MCP6V26-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 7 pA
Voltage - Input Offset 2 µV
Current - Supply 620µA
Voltage - Supply Span (Min) 2.3 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP6V26
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357539-MCP6V26-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6V26-E/MS CAD Model

Description

Microchip Technology MCP6V26-E/MS Operational Amplifier

MCP6V26-E/MS Operational Amplifier

The MCP6V26-E/MS from Microchip Technology is a single, auto-zeroed operational amplifier designed for analog circuits requiring high precision and low power consumption. This component is particularly suitable for applications that demand minimal voltage offset, low-drift over time and temperature, and low noise, such as sensor interfacing, portable instrumentation, and battery-powered devices.

Encased in a compact MSOP-8 package, the MCP6V26-E/MS boasts a self-correcting architecture that ensures a low input offset voltage of just 2 µV and a near-zero drift of ±15 nV/°C. This high level of stability is maintained across its wide operating temperature range, making it a reliable choice for demanding industrial settings.

The amplifier operates on a single supply voltage ranging from 1.8V to 5.5V, which allows for seamless integration into low-voltage systems while also supporting rail-to-rail input and output swing. This flexibility makes it easier to use in a variety of circuits without the need for level shifting or additional power supplies.

With a quiescent current of just 230 µA, the MCP6V26-E/MS is optimized for energy efficiency, a critical feature for portable and remote applications where power conservation is paramount. Furthermore, its Enhanced EMI Protection minimizes the effects of electromagnetic interference, ensuring stable operation even in environments with high EMI.

Key features of the MCP6V26-E/MS include:

  • Low Input Offset Voltage: 2 µV
  • Ultra-Low Offset Drift: ±15 nV/°C
  • Low Noise: 1.7 µV P-P (0.01 Hz to 10 Hz)
  • Wide Bandwidth: 2 MHz (typical)
  • Low Quiescent Current: 230 µA (typical)
  • Supply Voltage Range: 1.8V to 5.5V
  • Extended Temperature Range: -40°C to +125°C
  • MSOP-8 Package for compact footprint

These characteristics make the MCP6V26-E/MS an excellent choice for precision analog applications where space and power are at a premium. Whether it's for industrial, automotive, consumer, or medical applications, this operational amplifier from Microchip Technology is engineered to deliver high performance with outstanding accuracy and reliability.

You May Also Be Interested in

Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess