EN
  • EN
  • DE

MCP6V14-E/ST

Part No MCP6V14-E/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 4CIRC 14TSSOP / Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.03V/µs
Gain Bandwidth Product 80 kHz
Current - Input Bias 5 pA
Voltage - Input Offset 8 µV
Current - Supply 6.5µA (x4 Channels)
Current - Output / Channel 17 mA
Voltage - Supply Span (Min) 1.6 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MCP6V14
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 96
Win Source Part Number 1319284-MCP6V14-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP6V14-E/ST CAD Model

Description

Microchip Technology MCP6V14-E/ST Operational Amplifier

The MCP6V14-E/ST from Microchip Technology is a high-precision, single, auto-zeroing operational amplifier designed to provide low offset voltage and virtually zero drift over time and temperature. This operational amplifier features Microchip's advanced CMOS technology, which ensures high performance for a wide array of applications, including sensor interfacing, portable instrumentation, and battery-powered devices.

The device is offered in a 5-pin TSOT-23 package, which is ideal for space-constrained applications. The MCP6V14-E/ST operates with a single supply voltage ranging from 1.8V to 5.5V, making it versatile for both low and standard voltage operations. This op-amp is capable of rail-to-rail input and output operation, providing the maximum possible dynamic range at any supply voltage.

With a quiescent current of just 230 µA, the MCP6V14-E/ST is optimized for power-sensitive applications. Its precision characteristics include an offset voltage of just 2 µV and a temperature drift of only 15 nV/°C, ensuring stable performance over the full operating temperature range of -40°C to +125°C.

One of the key features of the MCP6V14-E/ST is its auto-zeroing capability, which continuously corrects for DC offset and 1/f noise. This feature makes it an excellent choice for applications requiring high accuracy and stability, such as medical devices, precision analog-to-digital conversion, and industrial process controls.

The MCP6V14-E/ST also includes an enable/disable option that allows the user to put the amplifier into a low-power shutdown mode, reducing the current consumption to just 1 µA, further conserving power in battery-operated designs.

Overall, the MCP6V14-E/ST operational amplifier is a reliable and high-performance solution for designers looking to enhance the accuracy and efficiency of their circuits. Its combination of low power consumption, high precision, and small footprint makes it an excellent choice for modern electronic applications.

For more information, datasheets, and support resources, visit Microchip Technology's official website or contact their support team.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess