EN
  • EN
  • DE

MCP6V12T-E/MS

Part No MCP6V12T-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Manufacturer Microchip Technology
Series Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP6V12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6V12T-E/MS-ND, MCP6V12T-E/MSTR, MCP6V12T-E/MSDKR, MCP6V12T-E/MSCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884307-MCP6V12T-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6V12T-E/MS CAD Model

Description

Introducing the MCP6V12T-E/MS from Microchip Technology

The MCP6V12T-E/MS is a remarkable addition to the Microchip Technology lineup, designed to meet the needs of advanced electronic systems. This innovative product is an auto-zeroed operational amplifier that offers a unique combination of features, making it suitable for a wide range of applications including sensor interfacing, industrial control systems, and medical instrumentation.

Key Features

  • Zero-Drift Architecture: One of the standout features of the MCP6V12T-E/MS is its zero-drift architecture. This ensures that the offset voltage is automatically corrected, providing a stable and precise output regardless of temperature changes or the passage of time.
  • Low Power Consumption: Designed with efficiency in mind, this operational amplifier boasts a low quiescent current, making it an ideal choice for battery-powered and portable devices where power conservation is crucial.
  • Extended Temperature Range: The device is characterized for operation over an extended temperature range, ensuring reliable performance in both commercial and industrial environments.
  • Enhanced EMI Rejection: The MCP6V12T-E/MS has been engineered to exhibit high immunity to electromagnetic interference, which is essential for maintaining signal integrity in noisy electrical environments.

Applications

The versatility of the MCP6V12T-E/MS allows it to be integrated into various applications, such as:

  • Precision analog-to-digital converter (ADC) drivers
  • Portable instrumentation
  • Temperature sensing and compensation
  • Electronic scales and sensor calibration
  • Automotive sensors and controls

Package and Quality

The MCP6V12T-E/MS is available in an MSOP-8 (Micro Small Outline Package) which offers a compact footprint for space-constrained applications. Additionally, Microchip Technology's commitment to quality ensures that each device meets stringent industry standards for reliability and performance.

With its combination of zero-drift precision, low power operation, and robust design, the MCP6V12T-E/MS operational amplifier is an excellent choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4204 $58.8560
335+ $0.3453 $115.6755
520+ $0.3350 $174.2000
715+ $0.3234 $231.2310
925+ $0.3130 $289.5250
1,235+ $0.2807 $346.6645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess