EN
  • EN
  • DE

MCP6V07-E/SN

Part No MCP6V07-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features Zero-Drift Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP6V07
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6V07ESN, MCP6V07-E/SN-CRL, Q13183117
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926729-MCP6V07-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6V07-E/SN CAD Model

Description

Microchip Technology's MCP6V07-E/SN Operational Amplifier

The MCP6V07-E/SN from Microchip Technology is a high-precision operational amplifier designed for those applications that demand low input offset voltage and drift. This op-amp is part of Microchip’s auto-zeroed op-amps series, which significantly reduces the DC errors and enhances the overall performance of the analog system.

Key Features

  • Low Input Offset Voltage: The MCP6V07-E/SN boasts an ultra-low input offset voltage, which is ideal for applications requiring high accuracy.
  • Low Offset Drift: With a minimal temperature drift, this operational amplifier ensures consistent performance across a wide range of temperatures.
  • Extended Temperature Range: It operates reliably over an industrial temperature range, making it suitable for harsh environments.
  • Low Noise: The device exhibits low noise density, making it perfect for sensitive signal conditioning applications.
  • Power Efficiency: It operates with a single supply voltage as low as 2.2V, up to 5.5V, which is beneficial for battery-powered devices.

Applications

The MCP6V07-E/SN is versatile and can be used in various applications, including:

  • Precision instrumentation
  • Sensor interfacing and signal conditioning
  • Analog filters
  • Low-side current sensing
  • Medical instrumentation

Package and Quality

The device is available in an 8-pin SOIC package, denoted by the suffix "SN", which is suitable for surface-mount technology (SMT). It also ensures high-quality standards as it comes from Microchip Technology, a renowned manufacturer in the semiconductor industry.

Conclusion

In summary, the MCP6V07-E/SN operational amplifier is a reliable and precise component that enhances the performance of a wide range of electronic applications. Its low offset, low drift, and low noise characteristics make it an excellent choice for designers looking for a high-performance op-amp in a compact SOIC package.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7136 $61.2768
30+ $3.8676 $116.0280
47+ $3.7466 $176.0902
64+ $3.6258 $232.0512
83+ $3.5050 $290.9150
111+ $3.1423 $348.7953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 637 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess