EN
  • EN
  • DE

MCP6S21T-I/MS

Part No MCP6S21T-I/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP6S21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6S21T-I/MS-ND, MCP6S21T-I/MS-NDR, MCP6S21T-I/MSCT, MCP6S21T-I/MSDKR, MCP6S21T-I/MSTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884304-MCP6S21T-I/MS
Ultra Librarian 3D Model Ultra Librarian MCP6S21T-I/MS CAD Model

Description

Microchip Technology's MCP6S21T-I/MS Programmable Gain Amplifier

The MCP6S21T-I/MS is a highly versatile, single-channel Programmable Gain Amplifier (PGA) designed by Microchip Technology, tailored for a wide range of applications that require precise signal amplification. This device is part of Microchip's renowned series of PGAs that offer designers the flexibility to dynamically control the gain, thus enabling them to optimize signal conditioning in their systems.

Key Features:

  • Programmable Gain Selection: The MCP6S21T-I/MS offers eight gain steps—1, 2, 4, 5, 8, 10, 16, and 32—allowing users to adjust the gain according to the requirements of their specific application.
  • SPI Interface: With its Serial Peripheral Interface (SPI), the device enables simple digital control, making it easy to integrate into a microcontroller-based system.
  • Single Supply Operation: It operates from a single supply voltage ranging from 2.5V to 5.5V, which is ideal for low-power and battery-operated systems.
  • Extended Temperature Range: The MCP6S21T-I/MS is designed to perform reliably in a wide temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications.
  • Small Package: Housed in a compact 8-pin MSOP (Microchip's Package Outline) package, it is an excellent choice for space-constrained applications.

Applications:

The flexibility and functionality of the MCP6S21T-I/MS make it an excellent choice for a variety of applications, including:

  • Automotive sensor signal conditioning
  • Industrial process controls
  • Medical instrumentation
  • Portable instrumentation
  • Data acquisition systems

Conclusion:

With its programmable gain options, robust temperature performance, and ease of integration through the SPI interface, the MCP6S21T-I/MS from Microchip Technology stands out as a highly adaptable component for any system requiring reliable signal amplification. Whether it's automotive, industrial, or medical applications, this PGA offers a compact, efficient, and precise solution for signal conditioning needs.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9651 $51.0926
63+ $1.6124 $101.5812
97+ $1.5621 $151.5237
133+ $1.5117 $201.0561
172+ $1.4613 $251.3436
229+ $1.3101 $300.0129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,539 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess