EN
  • EN
  • DE

MCP6L94T-E/ST

Part No MCP6L94T-E/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10MHZ RRO 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 7 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 1pA
Voltage - Input Offset 1mV
Operating Supply Current 850μA
Channel Output Current 25mA
Supply Voltage - Operating 2.4 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 003384-MCP6L94T-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP6L94T-E/ST CAD Model

Description

Microchip Technology's MCP6L94T-E/ST Operational Amplifier

The MCP6L94T-E/ST is a high-performance operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This op-amp is part of Microchip's MCP6L9x family and is tailored for analog applications that require precision, low power consumption, and ease of use.

Key Features

  • Quad Amplifier Configuration: The MCP6L94T-E/ST features four independent op-amps in a single package, making it an ideal choice for space-constrained applications that require multiple amplification stages.
  • Low Power Operation: This device is optimized for low power consumption, drawing a quiescent current of just 100 µA per amplifier. This makes it suitable for battery-powered devices and other applications where power efficiency is critical.
  • Rail-to-Rail Input/Output: With rail-to-rail input and output capability, the MCP6L94T-E/ST can handle a wide dynamic range, making full use of the power supply voltage. This feature is particularly useful in single-supply operations and maximizes signal amplitude.
  • Wide Bandwidth: The op-amp boasts a gain bandwidth product of 10 MHz, allowing for high-speed signal processing, which is essential in audio, video, and data acquisition systems.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.
  • Enhanced ESD Protection: The MCP6L94T-E/ST comes with built-in Electrostatic Discharge (ESD) protection, safeguarding the device from static electricity and transient voltage spikes.

Applications

The MCP6L94T-E/ST is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Power supply control
  • Signal conditioning
  • Data acquisition systems
  • Audio and video processing
  • Medical instrumentation

Package and Availability

The MCP6L94T-E/ST is available in a 14-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint. This package is RoHS compliant and suitable for surface mount technology (SMT) assembly processes. For design flexibility and ease of integration, this op-amp can be sourced directly from Microchip Technology or through authorized distributors worldwide.

With its combination of features, the MCP6L94T-E/ST operational amplifier is an excellent choice for designers seeking a high-quality, reliable solution for their analog circuit requirements.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC OPAMP
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,701 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess