EN
  • EN
  • DE

MAX8213BEPE

Part No MAX8213BEPE
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Five Universal Voltage Monitors - Complete Microprocessor Voltage Monitoring
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215092-MAX8213BEPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8213BEPE CAD Model

Description

The MAX8213BEPE is a precision voltage monitor from Maxim Integrated, designed to safeguard your electronic systems by monitoring the supply voltage. This integrated circuit (IC) is specifically engineered to trigger an alert if the supply voltage surpasses or falls below a predetermined threshold, ensuring that your system operates within safe voltage levels.

Key Features

  • High Accuracy: With precision voltage monitoring, the MAX8213BEPE ensures reliable operation by providing an accurate detection of overvoltage or undervoltage conditions.
  • Programmable Voltage Threshold: Users can set a specific voltage threshold according to their system requirements, offering a customizable level of protection.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered applications where power efficiency is crucial.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages, accommodating a variety of applications and system designs.
  • Fast Response Time: The MAX8213BEPE responds quickly to voltage changes, providing timely alerts to prevent potential damage to the system.
  • Temperature Range: The device operates over a wide temperature range, ensuring reliable performance in diverse environments.

Applications

The MAX8213BEPE is versatile and can be used in a multitude of applications where voltage monitoring is critical. It is particularly useful in:

  • Power supply systems
  • Battery-powered devices
  • Microprocessor/microcontroller systems
  • Automotive electronics
  • Industrial control systems

Package and Availability

The MAX8213BEPE comes in a 16-pin plastic DIP (Dual In-line Package) that is easy to integrate into your existing designs. Maxim Integrated's commitment to quality ensures that the MAX8213BEPE is a reliable component for your voltage monitoring needs. Check with authorized distributors for availability and pricing.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3580 $61.7900
12+ $10.1400 $121.6800
18+ $9.8232 $176.8176
25+ $9.5063 $237.6575
32+ $9.1894 $294.0608
43+ $8.2388 $354.2684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess