EN
  • EN
  • DE

MCP6L74T-E/ST

Part No MCP6L74T-E/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 2 MHz, 150 μA Op Amps | IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.9V/μs
Gain Bandwidth Product 2MHz
Current - Input Bias 1pA
Voltage - Input Offset 1mV
Supply Current 150μA
Supply Voltage , Single/Dual (±) 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number MCP6L74
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221207-MCP6L74T-E/ST
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP6L74T-E/ST CAD Model

Description

Product Overview: MCP6L74T-E/ST from Microchip Technology

The MCP6L74T-E/ST is a high-precision operational amplifier (op-amp) developed by the renowned Microchip Technology. This op-amp is part of Microchip's MCP6L7x series and is designed to cater to a wide range of applications, including industrial, automotive, and consumer electronics. It offers a perfect blend of performance, power efficiency, and versatility, making it a go-to choice for engineers and designers.

The device features a quad-channel configuration, which means it contains four independent op-amps in a single package. This not only saves space on the PCB but also reduces the overall cost and complexity of the design. Each channel is capable of operating with a single supply voltage ranging from 2.1V to 5.5V, or dual supplies of ±1.05V to ±2.75V, providing flexibility in various power environments.

With a bandwidth of 10 kHz and a low typical quiescent current of just 50 µA per amplifier, the MCP6L74T-E/ST is optimized for low-power applications that require moderate-speed signal conditioning. The device also boasts a low input bias current and a rail-to-rail output swing, which ensures maximum dynamic range within the given supply voltage.

The MCP6L74T-E/ST comes in a TSSOP-14 package, which is known for its small footprint and suitability for space-constrained applications. The extended temperature range of -40°C to +125°C makes it reliable in harsh environments, ensuring consistent performance across a wide range of operating conditions.

In summary, the MCP6L74T-E/ST operational amplifier from Microchip Technology is an excellent choice for designers looking for a low-power, high-precision, and space-efficient solution. Its quad-channel configuration, low-voltage operation, and extended temperature range make it adaptable to a multitude of applications, from battery-powered devices to automotive control systems.

Note: For detailed specifications, application circuits, and additional information, please refer to the official datasheet provided by Microchip Technology.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7345 $60.7075
85+ $1.4232 $120.9720
130+ $1.3788 $179.2440
175+ $1.3343 $233.5025
225+ $1.2898 $290.2050
300+ $1.1564 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess