Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Microchip Technology
Packaging Tube
Type General Purpose
Number of Elements 4
Output Type CMOS, Open-Drain
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 130µA
CMRR, PSRR (Typ) 66dB CMRR, 70dB PSRR
Propagation Delay (Max) 80ns
Hysteresis 5mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package 14-SOIC (0.154", 3.90mm Width)
Mounting Surface Mount
Supplier Device Package 14-SOIC
Base Product Number MCP6569
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP6569ESL,MCP6569-E/SL-CRL,Q14030827
Standard Package 57
Win Source Part Number 1321035-MCP6569-E/SL
Ultra Librarian 3D Model Ultra Librarian MCP6569-E/SL CAD Model

Description

Microchip Technology MCP6569-E/SL

The MCP6569-E/SL is a state-of-the-art operational amplifier (op-amp) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This op-amp is designed for general-purpose applications and is particularly suitable for those requiring high performance, reliability, and energy efficiency.

Key Features:

  • Low Power Consumption: The MCP6569-E/SL is designed to operate with minimal power requirements, making it ideal for battery-powered devices and energy-sensitive applications.
  • High Gain Bandwidth Product: Featuring a high GBWP (gain bandwidth product), this op-amp can handle a wide range of frequencies, allowing for versatile use in various electronic circuits.
  • Rail-to-Rail Output: The device offers rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly useful in single-supply operations and in applications where output range is critical.
  • Extended Temperature Range: The MCP6569-E/SL is built to perform reliably over a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.
  • Low Input Bias Current: With its low input bias current, this op-amp is a good fit for applications requiring high input impedance, such as sensor interfaces and integrators.

Applications:

This versatile op-amp can be used in a wide array of applications, including:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Power Supply Control
  • Automotive Electronics
  • Audio and Video Processing

The MCP6569-E/SL comes in a surface-mount package, which is well-suited for compact designs where space is at a premium. With its impressive set of features, the MCP6569-E/SL from Microchip Technology is a top choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 400MV REF TSOT23-5 / Comparator General Purpose Open Collector TSOT-23-5
Lowest to $27.1773
ECAD model for LT6703HVHS5-2#TRMPBF
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Microchip Technology
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6547-E/P
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Renesas Electronics America
Comparator Dual 2V to 36V 8-Pin SMD
Lowest to $2.1936
ECAD model for M5233P#TF0J
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $5.2156
ECAD model for ADCMP396ARZ-RL7
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6548-I/P
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5528 $67.5032
45+ $2.9151 $131.1795
69+ $2.8241 $194.8629
95+ $2.7330 $259.6350
123+ $2.6417 $324.9291
164+ $2.3686 $388.4504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention