EN
  • EN
  • DE

MCP6562T-E/SNVAO

Part No MCP6562T-E/SNVAO
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001319-MCP6562T-E/SNVAO
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Linear Comparators
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Input Offset (Max) 10mV @ 5.5V
Ultra Librarian 3D Model Ultra Librarian MCP6562T-E/SNVAO CAD Model

Description

Microchip Technology MCP6562T-E/SNVAO Operational Amplifier

The MCP6562T-E/SNVAO is a high-performance operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision op-amp is part of Microchip's extensive portfolio of analog and interface products, known for their reliability and innovation.

Featuring a dual-channel architecture, the MCP6562T-E/SNVAO op-amp is optimized for low-power consumption while maintaining a high level of accuracy, making it an excellent choice for battery-powered applications and portable devices. It operates over a broad supply voltage range from 1.8V to 5.5V, providing designers with the flexibility to use it in various circuits without the need for additional power supply regulation.

With its rail-to-rail input and output capability, the MCP6562T-E/SNVAO ensures maximum dynamic range, which is particularly beneficial in single-supply applications. This feature allows the op-amp to handle signals that approach the power supply rails, thus preventing signal clipping and distortion.

The MCP6562T-E/SNVAO boasts a low input offset voltage and a low quiescent current. This combination makes it suitable for precision applications such as sensor interfacing, A/D converter driving, and low-power filtering. Its high gain bandwidth product and slew rate contribute to its ability to handle a wide range of frequencies, accommodating both low-frequency and high-speed signal processing tasks.

Engineered for robust performance, the MCP6562T-E/SNVAO includes protective features such as extended temperature range operation, making it reliable in extreme environments. Its compact 8-pin MSOP (Micro Small Outline Package) allows for space-saving integration into PCB designs, which is critical in today's miniaturized electronic assemblies.

Overall, the MCP6562T-E/SNVAO from Microchip Technology is an exemplary choice for engineers and designers looking for a versatile, high-performance operational amplifier that can meet the demands of a wide range of applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4275 $64.2375
100+ $1.1713 $117.1300
155+ $1.1347 $175.8785
215+ $1.0981 $236.0915
275+ $1.0616 $291.9400
365+ $0.9517 $347.3705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,829 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess