EN
  • EN
  • DE

MCP6546RT-I/OT

Part No MCP6546RT-I/OT
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP OPENDRN 1.6V SGL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Open-Drain, Rail-to-Rail, TTL
Supply Voltage - Operating 1.6 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 1μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 8μs
Hysteresis 6.5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058389-MCP6546RT-I/OT
Ultra Librarian 3D Model Ultra Librarian MCP6546RT-I/OT CAD Model

Description

Microchip Technology MCP6546RT-I/OT Operational Amplifier

The MCP6546RT-I/OT is a high-performance operational amplifier (op-amp) from Microchip Technology, designed to offer a perfect blend of power efficiency and precision for a wide range of electronic applications. This op-amp is part of Microchip's MCP6546 family, known for its low-power operation and small footprint, making it an ideal choice for portable and battery-powered devices.

The device comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. It operates over a broad voltage range from 1.6V to 5.5V, providing designers with a flexible option for various circuit designs. With a quiescent current of just 1 µA (typical), the MCP6546RT-I/OT is optimized for low-power consumption, thereby extending the life of battery-operated devices.

Featuring a gain bandwidth product of 1 MHz, this op-amp is capable of handling a wide range of frequencies, making it versatile for use in filter circuits, sensor amplifiers, and other signal conditioning tasks. The MCP6546RT-I/OT also boasts a low input bias current, which minimizes errors in high-impedance applications and ensures accurate signal processing.

Furthermore, the MCP6546RT-I/OT offers rail-to-rail input and output performance, which allows for better signal dynamic range and is especially useful in single-supply operations. This characteristic makes it easier to use in ADC buffer circuits, DAC output amplification, and other applications where the full power supply range is utilized.

With its extended temperature range from -40°C to +125°C, the MCP6546RT-I/OT is robust and reliable, suitable for use in harsh environments. Its enhanced ESD protection also ensures that the device remains stable and functional even in the presence of electrostatic discharge events.

In summary, the MCP6546RT-I/OT from Microchip Technology is a versatile and efficient operational amplifier that is well-suited for a variety of applications that require low power consumption, precision, and a small form factor. Its performance characteristics make it an excellent choice for designers looking to create sophisticated electronic systems with stringent power and space requirements.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6457 $51.6560
190+ $0.5298 $100.6620
295+ $0.5132 $151.3940
405+ $0.4967 $201.1635
525+ $0.4801 $252.0525
700+ $0.4305 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,788 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess