EN
  • EN
  • DE

89E516RD-40-C-PIE

Part No 89E516RD-40-C-PIE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 72KB FLASH 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 72KB (72K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C
Dimension 40-DIP (0.600", 15.24mm)
Win Source Part Number 167531-89E516RD-40-C-PIE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 89E516RD-40-C-PIE CAD Model

Description

Introducing the robust and versatile 89E516RD-40-C-PIE microcontroller from the renowned Microchip Technology. This high-performance 8-bit MCU is part of Microchip's extended range of microcontrollers designed to offer a perfect blend of power efficiency and processing capabilities. It is an ideal solution for a broad spectrum of applications, ranging from industrial controls to consumer electronics.

Key Features:

  • Clock Speed: The 89E516RD-40-C-PIE operates at a clock speed of 40 MHz, providing a solid foundation for applications requiring swift data processing and real-time responsiveness.
  • Advanced Architecture: Built on the MCS-51 architecture, this microcontroller offers a familiar platform for developers and engineers, ensuring ease of use and compatibility with a wide array of development tools.
  • Memory Capacity: It comes equipped with an enhanced memory model, featuring 64 KB of Flash memory that allows for ample code storage and supports in-system programming for easy updates and modifications.
  • I/O Ports: The device includes multiple general-purpose input/output ports, expanding its utility in interfacing with various peripherals and sensors.
  • Serial Communication: Integrated serial communication capabilities facilitate easy data transfer and connectivity with other microprocessors and external devices.
  • Power Management: With its power-saving modes, the 89E516RD-40-C-PIE is optimized for applications where power efficiency is crucial, helping to extend the lifespan of battery-operated devices.
  • Temperature Range: This microcontroller is designed to operate within an industrial temperature range, making it suitable for harsh environments.

The 89E516RD-40-C-PIE is not just a microcontroller; it is a solution designed to meet the rigorous demands of modern embedded systems. Its robust feature set ensures that it can tackle complex tasks while maintaining cost-effectiveness and operational efficiency. Whether you are developing a sophisticated industrial system or an innovative consumer product, the 89E516RD-40-C-PIE from Microchip Technology stands ready to elevate your design to the next level.

For detailed specifications, datasheets, and support resources, visit the official Microchip Technology website or contact your local Microchip sales representative.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess