EN
  • EN
  • DE

MCP6544-E/SL

Part No MCP6544-E/SL
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP 1.6V QUAD P-P 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 14-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MCP6544
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 57
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884281-MCP6544-E/SL
Ultra Librarian 3D Model Ultra Librarian MCP6544-E/SL CAD Model

Description

Microchip Technology's MCP6544-E/SL Quad Comparator

The MCP6544-E/SL is a high-quality quad comparator from Microchip Technology, designed for applications requiring multiple voltage comparisons in a single package. The device is characterized by its low power consumption and wide supply voltage range, making it an ideal choice for battery-powered and portable electronic systems.

This robust comparator comes in a 14-pin SOIC package, offering a compact footprint for space-constrained designs. The MCP6544-E/SL operates over a temperature range of -40°C to +125°C, ensuring reliable performance across diverse environmental conditions. With a typical quiescent current of just 1 µA per comparator, this device is optimized for energy efficiency, which is crucial for extending the battery life of portable devices.

The MCP6544-E/SL features a typical propagation delay of 4 µs, providing a balance between speed and power consumption. It is capable of operating from a single supply voltage ranging from 2.0V to 6.0V, or a dual supply configuration, which makes it versatile for interfacing with both analog and digital circuits. The input common-mode range includes ground, allowing for ground-sensing applications, and the output stage is push-pull, which can drive loads directly without the need for pull-up resistors.

Applications for the MCP6544-E/SL are diverse and include sensor interfacing, voltage level detection, window comparators, and battery monitoring systems. Its precision and reliability make it suitable for industrial, automotive, and consumer electronics markets.

Key features of the MCP6544-E/SL include:

  • Quad independent comparators in a single package
  • Low quiescent current: 1 µA (typical) per comparator
  • Wide supply voltage range: 2.0V to 6.0V
  • Low propagation delay: 4 µs (typical)
  • Push-pull output stage
  • Extended temperature range: -40°C to +125°C
  • SOIC-14 package for compact design

Overall, the MCP6544-E/SL from Microchip Technology is a reliable and efficient solution for designers seeking to incorporate multiple comparators into their system with minimal power draw and space requirements.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess