EN
  • EN
  • DE

MCP6492-E/MS

Part No MCP6492-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 7.5MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 6 V/μs
Gain Bandwidth Product (GBP) 7.5MHz
Current - Input Bias 1pA
Voltage - Input Offset 1.5mV
Operating Supply Current 530μA
Channel Output Current 15mA
Supply Voltage - Operating 2.4 V to 5.5 V, ±1.2 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1075294-MCP6492-E/MS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6492-E/MS CAD Model

Description

The MCP6492-E/MS from Microchip Technology is a high-precision operational amplifier (op-amp) that offers a perfect blend of performance and power efficiency. Designed for advanced analog circuits, this op-amp is well-suited for a wide range of applications, from medical devices to industrial instrumentation and consumer electronics.

Key Features

  • Rail-to-Rail Input/Output: The MCP6492-E/MS features rail-to-rail input and output swing, which allows for the full range of input and output to be within the supply voltage range. This maximizes the signal amplitude without clipping, making it ideal for battery-operated devices.
  • Low Quiescent Current: With a low quiescent current of just 1 µA, this op-amp is an excellent choice for power-sensitive applications. It helps in extending battery life without compromising performance.
  • Wide Bandwidth: The device offers a Gain Bandwidth Product (GBWP) of 45 kHz, which provides a good balance between speed and power consumption, suitable for low-frequency signal conditioning and sensor interfacing.
  • Extended Temperature Range: It operates over an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Dual Amplifier: The MCP6492-E/MS contains two operational amplifiers in a single package, offering design flexibility and saving space on the PCB.
  • Enhanced ESD Protection: The device comes with enhanced Electrostatic Discharge (ESD) protection, safeguarding the op-amp against static electricity and other transient voltage spikes.

Package and Availability

The MCP6492-E/MS is available in an 8-pin MSOP (Micro Small Outline Package) that is both space-saving and suitable for automated assembly processes. Its compact size and the robust packaging make it a versatile choice for designing compact and reliable electronic systems.

Applications

With its precision characteristics and low-power operation, the MCP6492-E/MS is well-suited for a variety of applications, including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Sensor Conditioning
  • Energy Harvesting Systems
  • Analog Filters
  • Medical Monitoring Devices

Overall, the MCP6492-E/MS operational amplifier from Microchip Technology is a high-quality component that provides reliable and efficient performance for sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess