EN
  • EN
  • DE

MCP6407-H/SN

Part No MCP6407-H/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP6407
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884271-MCP6407-H/SN
Ultra Librarian 3D Model Ultra Librarian MCP6407-H/SN CAD Model

Description

Microchip Technology MCP6407-H/SN Operational Amplifier

The MCP6407-H/SN is a high-performance, single-supply operational amplifier designed by Microchip Technology, renowned for its expertise in microcontroller and analog semiconductors. This op-amp is specifically crafted to meet the demanding requirements of modern electronic applications, providing a perfect blend of power efficiency and precision.

With a wide supply voltage range of 2.5V to 5.5V, the MCP6407-H/SN is incredibly versatile, making it suitable for a plethora of applications including consumer electronics, automotive, industrial control systems, and medical devices. Its low quiescent current of just 45 µA is a testament to its energy-efficient design, ensuring that battery-powered devices can operate for extended periods without frequent recharging.

The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is not only space-saving but also conducive for automated assembly processes, streamlining the manufacturing of complex electronic systems. The MCP6407-H/SN boasts a gain bandwidth product of 1 MHz, providing a good balance between speed and power consumption, thus making it an excellent choice for filtering, signal conditioning, and amplification tasks.

One of the standout features of this operational amplifier is its extended temperature range, operating reliably from -40°C to +125°C. This wide temperature range ensures that the MCP6407-H/SN can perform consistently in environments that are subject to extreme temperature variations, such as outdoor installations or under-the-hood automotive applications.

Furthermore, the MCP6407-H/SN exhibits a low input offset voltage and rail-to-rail input/output swing, which minimizes distortion and maximizes the dynamic range, crucial for high-fidelity audio applications and precise sensor measurements. Its robust design also includes protection against over-temperature and short-circuit conditions, safeguarding both the op-amp and the surrounding circuitry from potential damage.

In summary, the MCP6407-H/SN from Microchip Technology is an exceptional choice for designers who require a reliable, efficient, and precise operational amplifier for their next project. Its compact form factor, low power consumption, and robust performance make it an indispensable component in a wide array of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0587 $63.4109
16+ $7.4336 $118.9376
25+ $7.2014 $180.0350
34+ $6.9681 $236.9154
43+ $6.7360 $289.6480
58+ $6.0395 $350.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess