EN
  • EN
  • DE

UCD3138064ARGCR

Part No UCD3138064ARGCR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DGTL PWR CTLR 64VQFN / Power Supply Controller Digital Power Controller 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Texas Instruments
Package Tape & Reel (TR)
Applications Digital Power Controller
Voltage - Supply 3V ~ 3.6V
Current - Supply 105 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number UCD3138064
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1006554-UCD3138064ARGCR
Ultra Librarian 3D Model Ultra Librarian UCD3138064ARGCR CAD Model

Description

The UCD3138064ARGCR is a highly sophisticated digital power controller from Texas Instruments, designed to cater to a wide range of power conversion applications. This advanced controller integrates a microcontroller unit (MCU) based on a 32-bit ARM Cortex-R processing core, offering a powerful solution for managing and optimizing power systems with precision and efficiency.

Key Features

  • Advanced Processing Core: At the heart of the UCD3138064ARGCR is a 32-bit ARM Cortex-R processor that provides robust computing capabilities, enabling complex control algorithms and fast data processing.
  • High-Resolution PWM: The device includes high-resolution pulse-width modulation (PWM) outputs, which ensure smooth and accurate control over the power stages, leading to improved system performance and efficiency.
  • Configurable I/O: A variety of configurable input/output pins allow for flexible interfacing with different types of power stages, sensors, and other peripheral devices.
  • Integrated Memory: With built-in flash memory, the UCD3138064ARGCR can store firmware and application-specific parameters, facilitating easy updates and customization.
  • Communication Interfaces: Multiple communication interfaces, including I2C, SPI, and UART, provide seamless integration with external systems and enable comprehensive system monitoring and control.
  • Robust Protection Features: The device is equipped with an array of protection features to safeguard the power system against various fault conditions, such as overcurrent, overvoltage, and overtemperature events.

Applications

The UCD3138064ARGCR is versatile and can be used in a multitude of applications, including:

  • Server and telecom power supplies
  • Industrial power systems
  • Renewable energy systems, such as solar inverters
  • Automotive power applications
  • High-density power converters

Package and Quality

This device comes in a VQFN (RGC) package, which is designed for space-constrained applications, offering a compact footprint without compromising performance. Texas Instruments is committed to delivering high-quality products, and the UCD3138064ARGCR is no exception, meeting rigorous industry standards for reliability and performance.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4991 $52.4955
12+ $8.6146 $103.3752
18+ $8.3454 $150.2172
25+ $8.0762 $201.9050
33+ $7.8070 $257.6310
43+ $6.9994 $300.9742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,474 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess