EN
  • EN
  • DE

MCP6293T-E/CH

Part No MCP6293T-E/CH
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.0 mA, 10 MHz Rail-to-Rail Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 7 V/μs
GBP - Gain Bandwidth Product 10MHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 1mA
Output Current per Channel 25mA
Dual Supply Voltage (±) 2.4 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1221180-MCP6293T-E/CH
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6293
Introduction Date June 26, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP6293T-E/CH CAD Model

Description

Microchip Technology's MCP6293T-E/CH Operational Amplifier

The MCP6293T-E/CH is a high-precision operational amplifier (op-amp) developed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This op-amp is designed to offer a balance of performance and power consumption, making it a suitable choice for battery-powered applications and systems requiring long-term operation without frequent maintenance.

With a quiescent current of just 900 µA, the MCP6293T-E/CH is an exemplar of efficiency. This low power consumption does not come at the expense of performance, as the device boasts a gain bandwidth product of 10 MHz. This combination allows for high-speed signal processing while still maintaining a low-power profile, ideal for portable devices, medical instruments, and other power-sensitive applications.

The MCP6293T-E/CH operates over a wide supply voltage range of 2.4V to 5.5V, providing flexibility in various circuit designs. This range is particularly beneficial for systems that must operate on different power levels or that are subject to variable power supply conditions.

Another notable feature of this operational amplifier is its extended temperature range. Rated for operation between -40°C to +125°C, the MCP6293T-E/CH can reliably function in extreme environments, which is crucial for automotive and industrial applications where temperature fluctuations are common.

The device is offered in a 5-pin SC-70 package, which is known for its small footprint. This compact size is advantageous for space-constrained applications, allowing designers to reduce the overall size of their systems without sacrificing performance.

As with many of Microchip's products, the MCP6293T-E/CH is designed with robustness in mind. It features a rail-to-rail input and output swing, which maximizes the dynamic range and is especially useful in single-supply operations. Additionally, the op-amp is RoHS-compliant, ensuring adherence to environmental standards and regulations.

In summary, the MCP6293T-E/CH from Microchip Technology is a versatile, high-performance operational amplifier that offers an excellent balance of power efficiency and operational robustness. Its wide supply voltage range, low quiescent current, and compact packaging make it an ideal choice for a myriad of applications where space and power are at a premium.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8957 $53.7420
140+ $0.7350 $102.9000
215+ $0.7120 $153.0800
295+ $0.6890 $203.2550
380+ $0.6661 $253.1180
505+ $0.5972 $301.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess