EN
  • EN
  • DE

LTC2952CF#PBF

Part No LTC2952CF#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Push Button, On/Off Controller
Supply Voltage - Operating 2.7 V to 28 V
Operating Supply Current 65μA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 020549-LTC2952CF#PBF
Family Name LTC2952
Introduction Date September 22, 2006
ECCN EAR99
Country of Origin Thailand, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2952CF#PBF CAD Model

Description

Introducing the LTC2952CF#PBF Power Control IC from Linear Technology

The LTC2952CF#PBF is a sophisticated power control integrated circuit designed by Linear Technology, which is now part of Analog Devices. This high-quality component is engineered to provide advanced power management solutions for a variety of electronic applications. Its primary function is to manage system power on and off in a smooth and controlled manner, ensuring that electronic devices operate reliably and efficiently.

Key Features and Benefits

  • Push Button Control: The LTC2952CF#PBF allows for push-button on and off control, making it user-friendly and accessible for applications where ease of use is a priority.
  • Adjustable Turn-On and Turn-Off Timers: It features adjustable turn-on and turn-off timers, providing designers with the flexibility to set the power sequencing according to specific system requirements.
  • Wide Operating Voltage Range: This IC operates over a wide input voltage range, accommodating various power sources and ensuring compatibility with different system architectures.
  • Low Quiescent Current: With its low quiescent current, the LTC2952CF#PBF helps in reducing the overall power consumption of the system, which is particularly beneficial for battery-powered applications.
  • Power Fail Input: The device includes a power fail input, offering an additional layer of protection by allowing the system to respond to power failures promptly.
  • Compact Package: Housed in a compact package, the LTC2952CF#PBF saves valuable board space, which is crucial for modern, space-constrained electronic designs.

Applications

The versatility of the LTC2952CF#PBF makes it an ideal choice for a diverse range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Medical devices

Reliability and Quality

Linear Technology, renowned for its commitment to quality and reliability, ensures that the LTC2952CF#PBF meets the highest industry standards. This power control IC is designed to provide a reliable power management solution that enhances the performance and longevity of your electronic systems.

Whether you are developing a new product or looking to improve an existing one, the LTC2952CF#PBF from Linear Technology is a component that promises to deliver efficient and reliable power control, making it a smart choice for your power management needs.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3795 $58.6565
17+ $6.8757 $116.8869
27+ $6.6609 $179.8443
36+ $6.4461 $232.0596
47+ $6.2312 $292.8664
63+ $5.5867 $351.9621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess