Microchip Technology MCP6281-E/SN Operational Amplifier
The MCP6281-E/SN from Microchip Technology is a high-performance operational amplifier (op-amp) designed for analog applications requiring low power consumption and a wide bandwidth. This single op-amp is optimized for single-supply operation with a standard 5V power supply, but it can operate with supplies ranging from 2.4V to 5.5V, making it versatile for both battery-powered and traditional electronics applications.
Key Features:
- Supply Voltage Range: Operates from 2.4V to 5.5V, ideal for both single-cell battery-powered applications and standard electronic systems.
- Low Quiescent Current: With a quiescent current of just 100 µA, it is an excellent choice for power-sensitive designs.
- Gain Bandwidth Product: The MCP6281-E/SN offers a gain bandwidth product of 1 MHz, providing a good balance between speed and power consumption.
- Rail-to-Rail Output: The output can swing rail-to-rail, maximizing the dynamic range in low-voltage applications.
- Extended Temperature Range: This op-amp is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh conditions.
- Package: Available in an 8-pin SOIC package, it is compact and suitable for space-constrained applications.
Applications:
The MCP6281-E/SN is a versatile component suitable for a wide range of applications, including:
- Portable Instrumentation
- Sensor Interfaces
- Analog Filters
- Photo Diode Pre-Amplification
- Battery-Powered Devices
- Consumer Electronics
With its combination of low power consumption, wide bandwidth, and robust temperature range, the MCP6281-E/SN operational amplifier from Microchip Technology is an ideal choice for designers looking to optimize their analog circuitry in a variety of applications.