EN
  • EN
  • DE

MCP6271T-E/SN

Part No MCP6271T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP6271
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6271T-E/SN-ND, MCP6271T-E/SNCT, MCP6271T-E/SNTR, MCP6271T-E/SN-NDR, MCP6271T-E/SNDKR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884247-MCP6271T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6271T-E/SN CAD Model

Description

Microchip Technology's MCP6271T-E/SN Operational Amplifier

The MCP6271T-E/SN is a high-performance, CMOS operational amplifier (op-amp) manufactured by Microchip Technology. Designed to offer a blend of low power consumption and high precision, this op-amp is an ideal choice for a wide array of electronic applications, ranging from battery-powered devices to large-scale industrial equipment.

One of the standout features of the MCP6271T-E/SN is its low power operation. With a quiescent current of just 230 µA, it is exceptionally efficient, making it perfect for portable and battery-operated devices where power conservation is crucial. Despite its low power consumption, this op-amp does not compromise on performance, offering a Gain Bandwidth Product (GBWP) of 2.8 MHz.

The MCP6271T-E/SN operates within a single supply voltage range of 2.5V to 5.5V, which provides ample flexibility for various design requirements. Moreover, it is capable of rail-to-rail input and output operation, which enables the op-amp to operate effectively over the full power supply range, thus maximizing dynamic range in many applications.

This op-amp comes in an 8-pin SOIC package, denoted by the "-SN" suffix in its part number, which makes it a suitable choice for space-constrained applications. Its extended temperature range, from -40°C to +125°C, ensures reliable performance in environments that experience wide temperature variations.

The MCP6271T-E/SN also boasts a low input bias current and low input offset voltage, which are critical parameters for precision analog applications. These characteristics make it an excellent choice for sensor interfacing, A/D converter driving, and many other precision analog processes.

In summary, the MCP6271T-E/SN from Microchip Technology is a versatile, low-power, and high-precision operational amplifier that meets the needs of a diverse range of applications. Its balance of efficiency, performance, and robustness in a compact package makes it an attractive option for designers looking to optimize their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8896 $62.0064
21+ $5.6537 $118.7277
32+ $5.4770 $175.2640
44+ $5.3003 $233.2132
57+ $5.1236 $292.0452
76+ $4.5934 $349.0984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess