EN
  • EN
  • DE

MCP6271-E/P

Part No MCP6271-E/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8DIP / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.9V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 3 mV
Current - Supply 170µA
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MCP6271
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6271-E/P-NDR
Standard Package 60
Win Source Part Number 1316558-MCP6271-E/P
Ultra Librarian 3D Model Ultra Librarian MCP6271-E/P CAD Model

Description

Microchip Technology's MCP6271-E/P Operational Amplifier

The MCP6271-E/P is a high-performance, single-supply operational amplifier (op-amp) developed by Microchip Technology, a leader in microcontroller and analog semiconductors. Designed with advanced CMOS technology, the MCP6271-E/P offers a perfect blend of power efficiency and accuracy, making it an ideal choice for a variety of applications that require amplification and signal conditioning.

This operational amplifier features a gain bandwidth product of 2 MHz with a low typical quiescent current of just 100 μA. Such characteristics make it suitable for battery-powered devices and other power-sensitive applications. The MCP6271-E/P operates over a single supply voltage range of 2.5V to 5.5V, which allows for flexibility in design and is compatible with standard industry voltages.

One of the key advantages of the MCP6271-E/P is its rail-to-rail input and output swing, which enables the op-amp to approach the power supply rails within millivolts. This feature maximizes the dynamic range in low-voltage applications. Additionally, the device offers a low input bias current, which is particularly beneficial for high-impedance sensor interfaces and precision applications.

The MCP6271-E/P is offered in a PDIP-8 package, providing a familiar and easy-to-handle form factor for prototyping, testing, and production runs. Its extended temperature range of -40°C to +125°C ensures reliable operation in harsh environments, making it a versatile choice for industrial, automotive, and consumer electronics applications.

Applications for the MCP6271-E/P include analog filters, ADC drivers, power supply control, and other circuits requiring an op-amp with a good balance of power efficiency, bandwidth, and input/output range. With its robust feature set and Microchip's reputation for quality, the MCP6271-E/P is a dependable component for designers looking to optimize their analog circuitry.

Overall, the MCP6271-E/P from Microchip Technology stands out as a solid, general-purpose operational amplifier that can meet the needs of a wide array of electronic designs, offering both performance and reliability.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess