EN
  • EN
  • DE

MCP6241-E/SN

Part No MCP6241-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.3V/µs
Gain Bandwidth Product 550 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 5 mV
Current - Supply 50µA
Current - Output / Channel 23 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP6241
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6241ESN,MCP6241-E/SN-NDR
Standard Package 100
Win Source Part Number 1321004-MCP6241-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6241-E/SN CAD Model

Description

Microchip Technology's MCP6241-E/SN Operational Amplifier

The MCP6241-E/SN is a high-precision operational amplifier (op-amp) from Microchip Technology, renowned for its low-power consumption and extended temperature range. This op-amp is a single-channel device, encapsulated in an 8-pin SOIC (Small Outline Integrated Circuit) package, designed to meet the rigorous demands of both industrial and consumer applications.

With a quiescent current of just 1 µA, the MCP6241-E/SN is an ideal choice for battery-operated devices, where power efficiency is crucial. Despite its low-power nature, this op-amp does not compromise on performance, offering a Gain Bandwidth Product (GBWP) of 1 MHz. This feature allows for a wide range of frequencies to be amplified, making it versatile for various signal processing tasks.

The input offset voltage is as low as 150 µV, which ensures high accuracy in amplification, minimizing error and drift in sensitive applications. The MCP6241-E/SN also boasts a rail-to-rail input and output operation, which enables the op-amp to operate effectively with a wide range of input signals and to provide maximum dynamic range at the output.

With an extended operating temperature range from -40°C to +125°C, the MCP6241-E/SN is resilient and reliable in harsh environmental conditions, making it suitable for automotive and industrial applications that require robust performance. Its single-supply voltage ranges from 1.8V to 5.5V, providing flexibility in various system designs and ensuring compatibility with most common logic levels.

The MCP6241-E/SN operational amplifier is a testament to Microchip Technology's commitment to providing high-quality, reliable components for the electronics industry. Whether it's for precision sensor interfacing, portable device design, or any application requiring a high-performance, low-power op-amp, the MCP6241-E/SN is an excellent choice that engineers can depend on.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Microchip Technology website or contact their support team for further assistance.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7324 $58.5920
170+ $0.6851 $116.4670
265+ $0.6616 $175.3240
380+ $0.6144 $233.4720
490+ $0.5907 $289.4430
615+ $0.5671 $348.7665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess