EN
  • EN
  • DE

MCP4725A3T-E/CH

Part No MCP4725A3T-E/CH
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT SOT23-6 / 12 Bit Digital to Analog Converter 1 SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Microchip Technology
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 1
Settling Time 6µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±2, ±0.2
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Case / Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Surface Mount
Base Product Number MCP4725
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4725A3T-E/CHCT,MCP4725A3T-E/CHDKR,MCP4725A3T-E/CHTR,MCP4725A3T-E/CH-ND,MCP4725A3TECH
Standard Package 3,000
Win Source Part Number 1322809-MCP4725A3T-E/CH
Ultra Librarian 3D Model Ultra Librarian MCP4725A3T-E/CH CAD Model

Description

Microchip Technology's MCP4725A3T-E/CH Digital-to-Analog Converter

The MCP4725A3T-E/CH is a high-precision, 12-bit Digital-to-Analog Converter (DAC) component from Microchip Technology, designed to deliver a reliable and consistent analog output in a variety of applications. This compact and efficient DAC is a pivotal component for systems requiring analog signal generation, making it an essential choice for designers looking to achieve accurate and noise-free conversion from digital signals to analog voltages.

Key Features:

  • 12-Bit Resolution: The MCP4725A3T-E/CH offers a fine level of detail in its analog output, with 4096 possible voltage levels. This allows for smooth and precise control over the analog signals being generated.
  • Integrated EEPROM: With an onboard memory, this DAC allows you to save your configurations even after power-down, enabling a quick start-up with the last saved settings.
  • Single-Supply Operation: Operating from a 2.7V to 5.5V power supply, it is versatile for use in various systems without the need for dual supplies, simplifying power management.
  • I2C Interface: The I2C-compatible serial interface ensures easy integration into most microcontroller-based systems, providing a straightforward communication protocol for setting the DAC output.
  • Compact SOT-23-6 Package: Its small size makes it ideal for space-constrained applications, ensuring that even the most compact devices can include high-quality analog output capabilities.
  • High Accuracy and Stability: The device's high accuracy and low power consumption make it suitable for precision applications such as calibration, sensor interfacing, and fine-tuning of system parameters.

Applications:

The MCP4725A3T-E/CH is well-suited for a wide range of applications, including but not limited to:

  • Portable instrumentation and consumer electronics
  • Data acquisition systems
  • Industrial control systems
  • Analog signal generation for testing and prototyping
  • Power supply control and management

With its combination of high resolution, non-volatile memory, and easy-to-use interface, the MCP4725A3T-E/CH from Microchip Technology is a reliable and efficient choice for designers in need of a high-quality DAC solution for their next project.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Texas Instruments
IC DAC 12BIT V-OUT 32VQFN
Lowest to $46.0049
Texas Instruments
IC DAC 12BIT V-OUT 24VQFN / 12 Bit Digital to Analog Converter 8 24-VQFN (4x4)
Lowest to $12.6091
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Need more? Email Us
Microchip Technology
IC DAC 12BIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT SC70-6
Lowest to $4.8972
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Texas Instruments
IC DAC 8BIT A-OUT 16TSSOP / 8 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $5.8209

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1260 $51.0240
58+ $1.7444 $101.1752
89+ $1.6899 $150.4011
123+ $1.6354 $201.1542
159+ $1.5809 $251.3631
212+ $1.4173 $300.4676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess